EN
  • EN
  • DE

LM63CIMA/NOPB

Part No LM63CIMA/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Thermal Management
Description IC TEMP SENSR REMOTE DIODE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Fan Control, Temp Monitor 0°C ~ 125°C Internal and External Sensor 2-Wire SMBus Output 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LM63
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM63CIMANOPB, -LM63CIMA-NDR, LM63CIMA-NDR
Quantity per package 95
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877551-LM63CIMA/NOPB
Ultra Librarian 3D Model Ultra Librarian LM63CIMA/NOPB CAD Model

Description

The LM63CIMA/NOPB is a highly integrated device from Texas Instruments, designed to provide precision temperature monitoring and fan speed control in various applications. This advanced sensor is suitable for complex systems such as servers, workstations, and other sophisticated electronics that require thermal management to maintain optimal performance and reliability.

Key Features

  • Temperature Sensing: The LM63CIMA/NOPB is equipped with a digital temperature sensor capable of detecting the local temperature with high accuracy. It also has a remote diode input, allowing for the monitoring of a second temperature zone, typically the temperature of an external semiconductor such as a CPU or GPU.
  • Fan Speed Control: This device includes a PWM (pulse width modulation) fan speed controller that can adjust the fan's speed based on the temperature readings. This allows for dynamic cooling efficiency, reducing noise and power consumption when full cooling is not required.
  • Interface: Communication with the LM63CIMA/NOPB is achieved through an industry-standard 2-wire SMBus serial interface, facilitating easy integration into existing systems.
  • Alarm Function: The product features programmable overtemperature and undertemperature alarm thresholds, ensuring that the system can take appropriate actions in case of abnormal temperature conditions.

Applications

The LM63CIMA/NOPB is versatile and can be used in a variety of applications that require precise thermal management. Some of the typical applications include:

  • Personal Computers and Servers
  • Workstations
  • Storage Systems
  • Telecommunications Equipment

Product Specifications

The LM63CIMA/NOPB operates over a supply voltage range of 3.0V to 3.6V and offers an operating temperature range from -40°C to +125°C. It comes in a 10-pin MSOP package and is designed with a "No Pb" (lead-free) construction, adhering to environmental standards for electronic components.

Ordering and Quality

When ordering this product, the NOPB suffix indicates that the device is provided in a lead-free package. Texas Instruments is known for its commitment to quality, and the LM63CIMA/NOPB is manufactured under strict quality control processes to ensure performance and reliability.

You May Also Be Interested in

SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
Lowest to $3.6741
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess