EN
  • EN
  • DE

AD9396KSTZ-100

Part No AD9396KSTZ-100
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE 100MHZ DVI 100LQFP / Video Interface 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Applications Video
Interface Analog, DVI
Voltage - Supply 3.15V ~ 3.47V
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Mounting Type Surface Mount
Base Product Number AD9396
Standard Package 38 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
HTSUS 8542.39.0001
Win Source Part Number 556376-AD9396KSTZ-100
Ultra Librarian 3D Model Ultra Librarian AD9396KSTZ-100 CAD Model

Description

Introducing the AD9396KSTZ-100 by Analog Devices Inc.

The AD9396KSTZ-100 is a state-of-the-art mixed-signal front-end (MxFE) integrated circuit (IC) designed and manufactured by the renowned Analog Devices Inc. This high-performance product is tailored for advanced video processing applications that demand high-speed, high-fidelity analog-to-digital conversion.

With the AD9396KSTZ-100, Analog Devices delivers a versatile solution that combines an array of features to cater to the stringent requirements of modern video and imaging systems. This IC is perfect for applications such as medical imaging, industrial inspection, and high-definition video broadcasting, where precision and reliability are paramount.

Key Features:

  • High-Speed Performance: The AD9396KSTZ-100 boasts a 100 MHz clock rate, ensuring rapid data processing and smooth handling of high-resolution video streams.
  • Superior Image Quality: With its advanced design, this IC provides excellent dynamic range and signal-to-noise ratio (SNR), resulting in crisp, clear images with minimal distortion.
  • Integration: This device integrates multiple functions into a single chip, reducing the complexity and footprint of the overall system design. This integration includes a triple analog-to-digital converter (ADC) for RGB or YPbPr video signals, on-chip PLLs, and drivers for easy interfacing.
  • Flexibility: The AD9396KSTZ-100 supports various video formats and interfaces, making it highly adaptable to different application requirements and future-proofing the design for evolving video standards.
  • Low Power Consumption: Designed with power efficiency in mind, the IC minimizes power usage, which is critical for portable and energy-sensitive applications.

Package and Availability:

The AD9396KSTZ-100 comes in a compact LQFP-100 (Low Profile Quad Flat Package) that is suitable for space-constrained applications. Its robust design ensures reliable operation in a wide range of environmental conditions. Analog Devices Inc. provides comprehensive technical support and documentation, making the integration of the AD9396KSTZ-100 into your product design a seamless experience.

Whether you are developing cutting-edge video equipment or upgrading existing systems, the AD9396KSTZ-100 from Analog Devices Inc. offers the performance, integration, and reliability needed to meet the challenges of today's fast-paced, high-resolution video applications.

You May Also Be Interested in

IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
Interface
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess