EN
  • EN
  • DE

PCT1075TP,147

Part No PCT1075TP,147
Manufacturer NXP / Nexperia
Catalog PMIC - Thermal Management
Description IC BUS I2C 8HWSON / Sensor Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PCT1075
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346117-PCT1075TP,147
Ultra Librarian 3D Model Ultra Librarian PCT1075TP,147 CAD Model

Description

The NXP PCT1075TP,147 is a high-performance, precision temperature sensor that comes in a compact, surface-mount package. This sensor is part of NXP's renowned series of temperature monitoring devices, designed for a wide range of applications requiring accurate temperature measurement and control. With its advanced features and robust design, the PCT1075TP,147 is an ideal choice for system thermal management in various electronic devices.

Key Features

  • Accuracy: The PCT1075TP,147 offers an impressive temperature accuracy of ±1°C over the range of -55°C to +125°C, ensuring precise temperature readings for critical applications.
  • Digital Interface: It features an I²C-bus interface, supporting both standard and fast mode, allowing for easy integration into most microcontroller-based systems.
  • Low Power Consumption: Designed for energy efficiency, this sensor operates with a low supply voltage from 2.7V to 5.5V and has a typical current consumption of only 3.4 µA, making it suitable for battery-powered devices.
  • Programmable Resolution: The resolution of the temperature readings can be programmed from 9 to 12 bits, enabling users to optimize the trade-off between resolution and conversion time according to their specific needs.
  • Small Footprint: Housed in a small SOT-23-5 package, the PCT1075TP,147 saves valuable board space and is easy to incorporate into space-constrained designs.

Applications

The versatility of the NXP PCT1075TP,147 allows it to be used in a variety of applications, including:

  • Personal computers and servers
  • Consumer electronics such as gaming consoles and televisions
  • Industrial control systems
  • Telecommunication equipment
  • Portable and wearable devices

Reliability and Support

NXP is known for its commitment to quality and reliability, and the PCT1075TP,147 is no exception. It is designed to meet the rigorous demands of modern electronic systems and comes with NXP's comprehensive technical support and documentation. For engineers and designers looking for a reliable temperature sensing solution, the PCT1075TP,147 offers the performance and ease of use required for today's sophisticated electronic designs.

You May Also Be Interested in

Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Texas Instruments
Factory Programmable Dual Remote-Diode Thermostat | IC THRMOSTAT DUAL REMDIODE 8MSOP
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Nuvoton Technology Corporation of America
Lowest to $9.7932
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess