EN
  • EN
  • DE

XC68HC58EGA

Part No XC68HC58EGA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - series Microcontroller IC - - - - 28-SOIC
Manufacturer NXP
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name XC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 26
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903837-XC68HC58EGA
Ultra Librarian 3D Model Ultra Librarian XC68HC58EGA CAD Model

Description

Product Overview: XC68HC58EGA Microcontroller

The XC68HC58EGA microcontroller is a cutting-edge integrated circuit designed by NXP Semiconductors, renowned for its robust performance and versatility in various applications. This powerful microcontroller is built to cater to the demands of modern embedded systems, offering a perfect blend of processing power, memory, and peripheral interfaces to ensure seamless operation and functionality.

Key Features

  • Core: At the heart of the XC68HC58EGA is an advanced core that delivers efficient processing capabilities, enabling quick data handling and real-time operations. This makes it suitable for applications requiring swift response times and high reliability.
  • Memory: Equipped with ample memory, the microcontroller allows for smooth execution of complex programs. The integrated memory modules are optimized for high-speed access, ensuring minimal latency in data retrieval and storage.
  • I/O Ports: With multiple input/output ports, the XC68HC58EGA facilitates easy connection to a variety of peripherals and external devices. This feature is critical for systems that need to interface with sensors, actuators, or other microcontrollers.
  • Communication Interfaces: The device comes with a range of communication interfaces, including I2C, SPI, and UART, providing versatile options for serial communication with other devices within a system.
  • Analog-to-Digital Converter (ADC): The onboard ADC allows the microcontroller to convert analog signals into digital data, which is essential for processing real-world sensor inputs.
  • Power Efficiency: Designed with power efficiency in mind, the XC68HC58EGA ensures low power consumption, making it an ideal choice for battery-operated devices or energy-sensitive applications.
  • Package: The microcontroller is available in a robust package that is designed to withstand harsh environments and provide reliable performance over a wide range of temperatures, making it suitable for industrial applications.

Applications

The XC68HC58EGA microcontroller is a versatile component that can be utilized across a diverse range of applications. It is particularly well-suited for automotive control systems, industrial automation, consumer electronics, and IoT devices where reliability, efficiency, and high-speed processing are paramount.

In conclusion, the XC68HC58EGA from NXP is a highly capable microcontroller that offers a comprehensive set of features designed to meet the rigorous demands of modern electronic applications. Its robust architecture, coupled with a rich set of peripherals and interfaces, makes it a top choice for designers and engineers looking to develop sophisticated and reliable systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess