The PC16552DV/NOPB is a superior, high-performance product from the globally recognized technology company, Texas Instruments.
- Product Type: dual universal asynchronous receiver/transmitter (UART) with 16 bytes of transmit and receive FIFOs
- Speed: transmitting and receiving data at high speeds
- Features: 16-byte FIFOs
- Capabilities: flexible baud rate generation capabilities, allowing users to select any baud rate from 300 baud to 1 Mbaud
- Integration: high level of integration, featuring an on-chip oscillator and a built-in infrared encoder/decoder
- Voltage Support: supports a wide range of power supply voltages
- Packaging: housed in a 44-pin plastic shrink small outline (SSOP) package
- Operating Temperature: operates over an industrial temperature range of -40°C to 85°C