The Intersil TW8817-TA3-GRS is a highly integrated LCD video processor designed for use in automotive display systems. This processor offers advanced video processing capabilities, supporting multiple video input formats and delivering high-quality output for LCD panels. It is engineered to meet the stringent requirements of automotive environments, including low power consumption and robust performance under extreme conditions.
Applications:
- Automotive Rearview Camera Systems
- In-Vehicle Infotainment (IVI) Systems
- Automotive Navigation Systems
- Headrest Displays
- Digital Instrument Clusters
Features:
- Multiple Video Inputs: Supports various analog video inputs such as composite video (CVBS), S-Video, and component video (YPbPr).
- Integrated Analog-to-Digital Converter (ADC): Features an integrated ADC to convert analog video signals into digital format.
- Advanced Scaling and Deinterlacing: Includes a high-quality scaler to adjust the output resolution to match the LCD panel and a deinterlacer to reduce motion artifacts.
- Color Processing: Adjustable color controls including brightness, contrast, saturation, and hue for optimal video output.
- On-Screen Display (OSD): Integrated OSD controller for displaying text and graphics on the video output.
- Panel Interface: Supports various LCD panel interfaces including digital RGB and TTL.
- Low Power Consumption: Designed to minimize power consumption, making it suitable for battery-powered and automotive applications.
- Advanced Noise Reduction: Features noise reduction technology to minimize video noise and improve image clarity.
Benefits:
- Enhanced Video Quality: Delivers sharp and clear video output with minimal artifacts.
- Flexible Video Input Options: Compatible with a wide range of video input formats, allowing for versatile connectivity.
- Customizable Display Settings: Adjustable color and display settings to optimize the viewing experience.
- Simplified System Design: Integration of multiple video processing functions reduces the need for external components.
- Energy Efficient: Low power consumption extends battery life and reduces heat dissipation.
Additional Details: The TW8817-TA3-GRS typically operates with a 3.3V power supply for digital circuits and a 1.8V supply for the core logic. It includes built-in test patterns to simplify system testing and calibration. The device is designed to operate over a wide temperature range, making it suitable for automotive applications. Its compact package allows for easy integration into space-constrained environments.