EN
  • EN
  • DE

MT9M021IA3XTM-DPBR1

Part No MT9M021IA3XTM-DPBR1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE 1.2MP CMOS 63BGA / CMOS Image Sensor 1280H x 960V 3.75μm x 3.75μm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 60
Voltage - Supply 1.8V, 2.8V
Temperature Range - Operating -30°C ~ 70°C
Base Product Number MT9M021
Standard Package 260 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 807585-MT9M021IA3XTM-DPBR1
Ultra Librarian 3D Model Ultra Librarian MT9M021IA3XTM-DPBR1 CAD Model

Description

The MT9M021IA3XTM-DPBR1 is a high-performance CMOS digital image sensor from ON Semiconductor. This sensor is designed for a wide range of applications, including surveillance systems, industrial imaging, and automotive products. With its advanced pixel technology, the MT9M021IA3XTM-DPBR1 provides excellent image quality, high sensitivity, and low noise, making it an ideal solution for capturing high-resolution images in various lighting conditions.

Key Features

  • Resolution: The sensor offers a resolution of 720p (1280 x 800 pixels), enabling it to capture clear and detailed images.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, it delivers high-quality images with fine detail.
  • Frame Rate: It supports a high frame rate of up to 60 frames per second at full resolution, which is perfect for capturing fast-moving objects smoothly.
  • Aptina™ A-Pix™ Technology: This technology enhances performance in low-light conditions and provides superior image quality.
  • Dynamic Range: The sensor has an impressive dynamic range that ensures good image quality even in scenes with high contrast.
  • Shutter: It includes an electronic rolling shutter that allows for the capture of images without distortion.
  • Interface: The MT9M021IA3XTM-DPBR1 uses a simple two-wire serial interface for easy integration into a variety of systems.

Applications

  • Video Surveillance Systems
  • Industrial Imaging
  • Automotive and Vehicle Imaging
  • Medical Imaging
  • Scanning and Bar Code Readers

ON Semiconductor's MT9M021IA3XTM-DPBR1 is a versatile image sensor that combines high resolution with fast frame rates, making it a top choice for designers and engineers looking to enhance their imaging systems. Its robust design and advanced imaging features ensure reliable performance for a variety of complex and demanding applications.

You May Also Be Interested in

Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IC IMAGE SENSOR LUPA1300 168PGA
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $18.7688
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
Toshiba Semiconductor and Storage
CCD LINEAR IMAGE SENSOR WDIP22 / CCD Image Sensor 8µm x 200µm 22-CERDIP
Lowest to $53.0134
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess