EN
  • EN
  • DE

TZA1038HW118

Part No TZA1038HW118
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description TZA1038HW,118 - ANALOG HIGH SPEE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 55 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 1101722-TZA1038HW118
Ultra Librarian 3D Model Ultra Librarian TZA1038HW118 CAD Model

Description

The NXP TZA1038HW118 is a cutting-edge integrated circuit designed for high-performance applications that require advanced signal processing. This product is part of NXP's renowned portfolio of semiconductor solutions, which are known for their reliability, efficiency, and innovative features.

Key Features

  • High-Speed Operation: The TZA1038HW118 is engineered to handle high-speed signal processing tasks, making it ideal for applications in telecommunications, data communications, and high-speed computing environments.
  • Low Power Consumption: Despite its high-speed capabilities, this IC is designed to operate with minimal power consumption, contributing to energy efficiency in the systems where it is deployed.
  • Advanced Technology: Utilizing NXP's latest semiconductor technology, the TZA1038HW118 offers improved performance and reliability over previous generations of similar products.
  • Compact Form Factor: The device comes in a compact package, allowing for its integration into space-constrained applications without compromising functionality.

Applications

The versatile nature of the TZA1038HW118 makes it suitable for a wide range of applications. Its high-speed signal processing capabilities are particularly beneficial in the following areas:

  • High-speed networking equipment
  • Data centers and server farms
  • Wireless infrastructure
  • Advanced computing systems
  • Signal conversion and management

Quality and Support

NXP is committed to delivering high-quality products, and the TZA1038HW118 is no exception. It is manufactured under strict quality control standards, ensuring its performance and longevity. Additionally, NXP provides comprehensive technical support for its products, ensuring that customers can integrate the TZA1038HW118 into their designs with confidence and receive assistance when needed.

Conclusion

The NXP TZA1038HW118 represents a blend of performance, efficiency, and compact design. It is a testament to NXP's commitment to innovation and excellence in the semiconductor industry. Whether it's for telecommunications, data processing, or any other high-speed signal processing application, the TZA1038HW118 is a reliable choice for designers looking to enhance their systems with state-of-the-art technology.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess