EN
  • EN
  • DE

MM5Z15VT1G

Part No MM5Z15VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 200MW SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 50nA @ 10.5V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 023572-MM5Z15VT1G
Family Name MM5Z15V
Introduction Date April 02, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM5Z15VT1G CAD Model

Description

ON Semiconductor MM5Z15VT1G Zener Diode

The ON Semiconductor MM5Z15VT1G is a precision Zener diode designed to offer a reliable voltage regulation solution for a wide range of electronic applications. This Zener diode is characterized by its ability to maintain a stable voltage over a broad operating current range, making it an ideal component for voltage reference or voltage clamping applications.

Key Features

  • Voltage Regulation: The MM5Z15VT1G provides a nominal Zener voltage of 15V, which is maintained with minimal fluctuation to ensure consistent performance.
  • Power Dissipation: With its power dissipation rating of 500 mW, this Zener diode can handle a moderate amount of power, making it suitable for various electronic circuits.
  • Compact Package: Encased in an SOD-523 package, the MM5Z15VT1G is designed for space-constrained applications, offering a compact footprint without compromising on performance.
  • High Stability: The device features tight tolerance and low leakage current, ensuring high stability and reliability in operation.
  • Wide Operating Temperature Range: It can operate over a temperature range of -55°C to +150°C, accommodating various environmental conditions.

Applications

The MM5Z15VT1G Zener diode is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Voltage regulation in power supplies
  • Protection circuits to prevent overvoltage conditions
  • Reference elements in precision circuits
  • Surge suppression in sensitive electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MM5Z15VT1G is no exception. It is manufactured to high standards, ensuring that each diode meets the rigorous requirements for electronic components. The device's reliability is supported by ON Semiconductor's extensive testing and quality control processes, giving designers and engineers confidence in its performance and longevity in their applications.

In summary, the ON Semiconductor MM5Z15VT1G Zener diode is a robust and precise voltage regulator suitable for a variety of applications where stable voltage is critical. Its compact size, power handling capabilities, and operational reliability make it a go-to choice for designers looking to enhance their electronic designs.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1596
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1307 $50.3195
820+ $0.1225 $100.4500
1,270+ $0.1183 $150.2410
1,820+ $0.1100 $200.2000
2,365+ $0.1059 $250.4535
2,950+ $0.1018 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess