EN
  • EN
  • DE

AT88SC0404CA-SH-T

Part No AT88SC0404CA-SH-T
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC EEPROM 4K I2C 4MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Secure Memory 8-SOIC
Manufacturer Microchip Technology
Series CryptoMemory®
Package Reel - TR
Family Name AT88SC0404
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT88SC0404CA-SH-TCT, AT88SC0404CA-SH-TDKR, AT88SC0404CASHT, AT88SC0404CA-SH-TTR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852618-AT88SC0404CA-SH-T
Ultra Librarian 3D Model Ultra Librarian AT88SC0404CA-SH-T CAD Model

Description

Microchip Technology AT88SC0404CA-SH-T Secure Memory IC

The AT88SC0404CA-SH-T is a cutting-edge secure memory IC from Microchip Technology, designed to offer a robust security solution for a wide range of applications. This high-performance cryptographic memory chip features a 4-Kbit EEPROM with a dedicated hardware security logic, making it an ideal choice for applications requiring stringent data protection and authentication such as access control, secure data storage, and secure communications.

Key Features:

  • Memory Size: The device comes with 4 Kbits of EEPROM memory, providing sufficient space for secure data storage.
  • Communication Interface: It utilizes a two-wire serial interface, which ensures easy integration with most microcontrollers and processors.
  • Security: The AT88SC0404CA-SH-T boasts a robust set of security features, including individual passwords, secure counters, and encrypted checksums, to prevent unauthorized access and ensure data integrity.
  • High Endurance: The EEPROM cells are rated for a minimum of 100,000 write cycles, ensuring long-term reliability of the stored data.
  • Data Retention: Data retention is guaranteed for a minimum of 10 years, providing peace of mind for applications requiring long-term data storage.
  • Package: The device is available in a compact 8-SOIC package, making it suitable for space-constrained applications.

Applications:

The secure nature of the AT88SC0404CA-SH-T makes it particularly well-suited for a variety of applications that require protection against fraud and counterfeiting. These include:

  • Access control systems
  • Prepaid systems
  • Identity verification
  • Secure data storage solutions
  • Smart cards

In conclusion, the Microchip Technology AT88SC0404CA-SH-T is a versatile and secure memory solution that offers high endurance, robust data retention, and advanced security features. Its small form factor and ease of integration make it a top choice for developers looking to enhance the security of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4640 $51.0400
265+ $0.3807 $100.8855
410+ $0.3688 $151.2080
565+ $0.3569 $201.6485
725+ $0.3450 $250.1250
970+ $0.3093 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,249 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess