EN
  • EN
  • DE

DS87C550-QCL

Part No DS87C550-QCL
Manufacturer Maxim Integrated
Catalog OEM Parts (C - E)
Description MCU 8-bit 87C 8051 CISC 8KB EPROM 5V 68-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 33 µs
Mounting SMD (SMT)
Case / Package LCC
Core Architecture 8051
Frequency 33 MHz
Interface EBI/EMI, UART, USART
Lead Free Yes
Maximum Operating Temperature 70 °C
Memory Size 8 kB
Memory Type OTP
Min Operating Temperature 0 °C
Number of I/Os 55
Oscillator Type External
Peripherals PWM, WDT
RoHS Compliant
Win Source Part Number 1056231-DS87C550-QCL
Categories OEM Parts(C-E)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS87C550-QCL CAD Model

Description

The DS87C550-QCL from Maxim Integrated is a high-performance, 8-bit microcontroller that offers an impressive array of features designed to tackle demanding embedded system applications. This microcontroller is part of the DS87C550 series known for its robust instruction set, versatile peripherals, and efficient system management capabilities.

Key Features

  • High-Speed Architecture: The DS87C550-QCL operates at up to 33 MHz, providing fast processing capabilities that are essential for real-time applications.
  • Expanded Memory: It comes with 16KB of on-chip EPROM, ensuring ample space for application code, and 512 bytes of RAM for data processing.
  • Dual Data Pointers: To optimize data movement operations, it features dual data pointers which can significantly speed up data transfer rates within the system.
  • Flexible I/O: The device includes 32 programmable I/O lines, allowing for versatile interfacing with a variety of peripherals and other circuits.
  • Four 8-bit I/O Ports: These ports provide additional flexibility for device control and status monitoring.
  • Three 16-bit Timer/Counters: These are crucial for precise event timing, interval measurement, and pulse-width modulation.
  • Serial Communication: The DS87C550-QCL supports full-duplex serial port communication, enabling easy data exchange with other systems.
  • Watchdog Timer: An on-chip watchdog timer helps ensure reliable operation by resetting the system in case of software anomalies.
  • Power-Saving Modes: It offers multiple power-saving modes, including idle and power-down modes, to help conserve energy in battery-operated applications.

Applications

The DS87C550-QCL is well-suited for a wide range of applications, such as industrial control systems, telecommunications, automotive systems, and any other embedded system that requires high-speed operation, extensive I/O capabilities, and reliable performance under varying conditions.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the DS87C550-QCL is no exception. It is designed to meet the rigorous standards of industrial applications and is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint for space-constrained designs.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess