EN
  • EN
  • DE

1SMB5936BT3G

Part No 1SMB5936BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 30V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 30V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 28 Ohm
Current - Reverse Leakage @ Vr 1μA @ 22.8V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005437-1SMB5936BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name 1SMB5936B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin Malaysia, Vietnam
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian 1SMB5936BT3G CAD Model

Description

Product Overview: 1SMB5936BT3G by ON Semiconductor

The 1SMB5936BT3G is a high-quality Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is part of the 1SMB59xxBT3G series, which is known for its reliability and performance in a wide range of applications. It is engineered to provide a precise voltage regulation solution with a nominal Zener voltage of 36 volts, making it suitable for various electronic circuits requiring voltage stabilization.

Key Features

  • Voltage Regulation: The 1SMB5936BT3G offers a Zener voltage of 36V with a tolerance of ±5%, ensuring accurate voltage regulation for sensitive electronic components.
  • Power Dissipation: With a power rating of 3 watts, this Zener diode can handle significant power levels, making it ideal for higher power applications.
  • Surface Mount Package: The device comes in a surface-mount SMB package, which is compact and suitable for automated assembly processes, saving space on printed circuit boards (PCBs).
  • Thermal Stability: It features a low dynamic impedance and excellent clamping capabilities, providing stable performance over a wide temperature range.
  • ESD Rating: The product has an electrostatic discharge (ESD) immunity, which is crucial for protecting the diode from sudden electrical discharges.

Applications

The 1SMB5936BT3G is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial equipment
  • Automotive systems
  • Overvoltage protection circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMB5936BT3G is no exception. It is manufactured to meet stringent standards, ensuring high reliability and performance in even the most demanding conditions. Additionally, it is RoHS compliant, which means it adheres to the restrictions on the use of certain hazardous substances in electrical and electronic equipment.

In summary, the 1SMB5936BT3G Zener diode from ON Semiconductor is an excellent choice for designers looking for a robust, reliable voltage regulation solution in a compact surface-mount package.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2779 $50.0220
440+ $0.2281 $100.3640
680+ $0.2209 $150.2120
940+ $0.2138 $200.9720
1,210+ $0.2067 $250.1070
1,620+ $0.1853 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,560 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess