EN
  • EN
  • DE

TEA1552T

Part No TEA1552T
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description GreenChipII SMPS control IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266612-TEA1552T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1552T CAD Model

Description

Introducing the TEA1552T GreenChip™ II SMPS Control IC from NXP

The TEA1552T from NXP Semiconductors is a highly integrated circuit designed for the efficient management of power supplies. As part of the GreenChip™ II family, this controller IC is at the forefront of energy-saving solutions, suitable for a variety of switch mode power supplies (SMPS) applications. Its innovative technology ensures that power supplies meet the rigorous demands for energy efficiency and low standby power consumption.

Key Features of the TEA1552T

  • GreenChip™ Technology: The TEA1552T incorporates NXP's GreenChip™ technology, which enables power supplies to achieve high efficiency across a wide range of loads, significantly reducing energy consumption.
  • Quasi-Resonant Operation: This IC operates in a quasi-resonant mode at high power levels for reduced electromagnetic interference (EMI) and higher efficiency, while at lower power levels, it switches to fixed frequency control for optimal performance.
  • Built-In Protection Features: The TEA1552T is equipped with several protection features, including overvoltage, overcurrent, and overtemperature protections, ensuring the safety and reliability of the power supply.
  • Low Standby Power: It is designed to achieve very low standby power consumption, making it ideal for applications that require compliance with international power conservation standards.
  • High Level of Integration: The high level of integration allows for a reduced component count, which can simplify the design and reduce the overall cost of the power supply.

Applications

The TEA1552T is versatile and can be used in a range of applications, including:

  • Adapters and chargers for mobile devices
  • Standby and auxiliary power supplies
  • LED lighting systems
  • Consumer electronics such as TVs and audio equipment

With its focus on energy efficiency and performance, the TEA1552T GreenChip™ II SMPS control IC from NXP is a prime choice for designers looking to create eco-friendly and cost-effective power solutions. Its advanced features and protections ensure that end products not only meet but exceed the current environmental standards, while providing a reliable and robust power supply solution.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Intel
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Silergy Corp
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
Lowest to $50.4238
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Samsung
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1296 $62.1280
125+ $0.9275 $115.9375
195+ $0.8986 $175.2270
270+ $0.8697 $234.8190
345+ $0.8408 $290.0760
465+ $0.7531 $350.1915
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess