EN
  • EN
  • DE

LTC2990IMS#TRPBF

Part No LTC2990IMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Thermal Management
Description IC TEMP/VOLT/CUR MONITOR 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Accuracy ±3.5°C Local(Maximum), ±1.5°C Remote(Maximum)
Topology ADC, Multiplexer, Voltage Reference
Output Type I2C
Output Alarm Yes
Output Fan Yes
Supply Voltage (V) 2.9V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number LTC2990
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758652-LTC2990IMS#TRPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2990IMS#TRPBF CAD Model

Description

LTC2990IMS#TRPBF - High Performance Quad I2C Voltage, Current, and Temperature Monitor

The LTC2990IMS#TRPBF is a versatile monitoring system from Linear Technology, designed to measure voltage, current, and temperature, providing a comprehensive solution for system health monitoring. This integrated circuit (IC) is especially suitable for a wide range of applications, including computer systems, environmental monitoring, and industrial systems where precise measurement and control are crucial.

Constructed with Linear Technology's precision engineering, the LTC2990IMS#TRPBF offers four independently configurable analog inputs that can be used to measure voltages, while two of the inputs can be configured to measure current using external sense resistors. Additionally, the device features an onboard temperature sensor, which complements the external measurements to provide a full picture of the system's thermal performance.

Key features of the LTC2990IMS#TRPBF include:

  • Wide Input Voltage Range: It can measure voltage from -0.3V to 6V directly, allowing for a broad spectrum of monitoring capabilities.
  • Current Measurement: By utilizing external sense resistors, the device can monitor current for power management and control.
  • Integrated Temperature Sensor: The onboard temperature sensor delivers precision temperature monitoring, which is essential for maintaining the reliability and performance of electronic systems.
  • I2C Interface: The IC communicates via an I2C interface, providing straightforward integration with microcontrollers and processors, enabling remote monitoring and control.
  • Programmable Alert Outputs: It includes programmable alert outputs that can be configured to signal out-of-range conditions, enhancing system protection and reliability.

The LTC2990IMS#TRPBF is provided in a compact MSOP-16 package, which is suitable for space-constrained applications while offering robustness for industrial environments. The device operates over a temperature range of -40°C to +125°C, ensuring reliable performance across a wide range of operating conditions.

With its comprehensive feature set and robust design, the LTC2990IMS#TRPBF from Linear Technology is an ideal choice for designers looking to incorporate precise monitoring capabilities into their systems, ensuring optimal performance and prolonged system life.

You May Also Be Interested in

Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Texas Instruments
Factory Programmable Dual Remote-Diode Thermostat | IC THRMOSTAT DUAL REMDIODE 8MSOP
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess