EN
  • EN
  • DE

MMPF0100F6AEP

Part No MMPF0100F6AEP
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 12OUT 56HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Applications Converter, i.MX6
Parts Input Voltage (V) 2.8V ~ 4.5V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 755029-MMPF0100F6AEP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMPF0100F6AEP CAD Model

Description

NXP MMPF0100F6AEP Power Management Integrated Circuit (PMIC)

The NXP MMPF0100F6AEP is a highly sophisticated Power Management Integrated Circuit (PMIC) designed to meet the power requirements of high-performance processors and platforms. This advanced PMIC is part of the PF0100 series, tailored to provide a comprehensive power solution for systems based on NXP's i.MX processors, particularly those within the i.MX 6 and i.MX 7 series.

The MMPF0100F6AEP is engineered to deliver precise power control and monitoring, ensuring reliable operation and power efficiency. It integrates multiple power supplies into a single package, providing a compact and efficient solution for space-constrained applications. The device is equipped with six buck converters, one boost converter, six linear regulators, and a coin cell charger, making it highly versatile for various power needs.

Key features of the MMPF0100F6AEP include programmable output voltages, sequencing, and timing, allowing designers to tailor the power-up and power-down sequences for their specific applications. The PMIC also supports smart power control with its dynamic voltage scaling capability, which adjusts the voltage levels in response to processor load, thereby optimizing power consumption and enhancing system efficiency.

The PMIC is designed with flexibility in mind, providing multiple configuration options through I2C communication, OTP (One-Time Programmable) memory, or external pins, giving developers the freedom to select the most convenient method for their design. Additionally, the MMPF0100F6AEP offers various protective features such as over-voltage, under-voltage, over-temperature, and short-circuit protection, ensuring robust performance and longevity for the end product.

Its compact QFN package makes the MMPF0100F6AEP an excellent choice for portable and space-constrained applications such as smart devices, automotive infotainment systems, and industrial controls. With its comprehensive feature set and adaptability, the NXP MMPF0100F6AEP PMIC stands as a cornerstone component for powering complex electronic systems that demand reliable and efficient energy management.

You May Also Be Interested in

Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
SWITCHING CONTROLLER, 90A
Lowest to $20.7634
Renesas Electronics America
IC PWM CONTROLLER 28QSOP
Lowest to $2.0097
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4376 $58.3128
7+ $15.9488 $111.6416
10+ $15.4504 $154.5040
14+ $14.9520 $209.3280
18+ $14.4536 $260.1648
24+ $12.9584 $311.0016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess