EN
  • EN
  • DE

JL82599ES S R1VN

Part No JL82599ES S R1VN
Manufacturer Intel
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Manufacturer Homepage www.intel.com
RoHS State Request Verification
Win Source Part Number 758700-JL82599ES S R1VN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JL82599ES S R1VN CAD Model

Description

The JL82599ES S R1VN is an Intel 10 Gigabit Ethernet Controller. This high-performance controller is designed for servers and networking appliances that require high bandwidth and low latency. It provides robust connectivity and advanced features to meet the demanding requirements of modern data centers and enterprise networks.

Applications:

  • Servers
  • Networking Appliances
  • Data Centers
  • High-Performance Computing
  • Network Attached Storage (NAS)

Features:

  • 10 Gigabit Ethernet Connectivity
  • PCI Express (PCIe) Interface
  • Virtualization Support (e.g., SR-IOV, VMDq)
  • iWARP/RDMA Support
  • TCP/IP Offload
  • Checksum Offload
  • Segmentation Offload
  • Quality of Service (QoS) Features
  • Advanced Packet Filtering
  • Energy Efficient Ethernet (EEE)

Benefits:

  • High Bandwidth: Delivers 10 Gigabit Ethernet performance for demanding network applications.
  • Low Latency: Reduces network latency for improved application responsiveness.
  • Virtualization Support: Enhances virtualization performance with features like SR-IOV and VMDq.
  • iWARP/RDMA: Enables high-speed data transfer with Remote Direct Memory Access (RDMA) technology.
  • TCP/IP Offload: Offloads TCP/IP processing from the CPU, improving overall system performance.
  • QoS Features: Prioritizes network traffic for critical applications.
  • Energy Efficiency: Reduces power consumption with Energy Efficient Ethernet (EEE) technology.

Additional Details:

The JL82599ES S R1VN supports various operating systems and network protocols. It integrates seamlessly with existing network infrastructure. Its advanced features and high performance make it ideal for demanding applications such as video streaming, database servers, and cloud computing. It is designed to provide reliable and efficient network connectivity in high-density server environments.

Specific technical specifications include data transfer rates, supported protocols, power consumption, operating temperature range, and physical dimensions. The device is typically installed on a motherboard or network interface card (NIC). Configuration and management are typically performed through software utilities provided by Intel. Consult the product datasheet and technical documentation for detailed information on installation, configuration, and troubleshooting.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess