EN
  • EN
  • DE

74ACT11074D

Part No 74ACT11074D
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 125MHz
Max Propagation Delay at V, Max CL 8.5ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 4μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Family Part Number 74ACT11074
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1130421-74ACT11074D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT11074D CAD Model

Description

The 74ACT11074D from Texas Instruments is a high-speed, dual D-type positive edge-triggered flip-flop integrated circuit. This device is part of the 74ACT family, which is renowned for its high-speed CMOS logic operating at the interface of TTL-level speeds and CMOS-level power consumption.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Edge Type: Positive-edge Triggered
  • Output Current: -24mA / 24mA
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: Comes in a standard 14-pin SOIC package

Performance and Applications

The 74ACT11074D is designed to be used in applications that require the capture and storage of digital data. Its positive edge-triggered design ensures that data is latched on the rising edge of the clock input, providing precise control over data flow. This makes it ideal for use in edge-triggered applications, such as timing circuits, counters, and state machines.

With its fast propagation delay and setup times, this flip-flop is suitable for high-speed systems where power efficiency is also a concern. The 74ACT11074D operates over a wide voltage range and comes with a robust industrial temperature range, making it versatile for both commercial and industrial applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The 74ACT11074D is no exception and is manufactured to the highest standards to ensure consistent performance and longevity. Whether you're developing consumer electronics, automotive systems, or communication infrastructure, you can rely on the 74ACT11074D to perform reliably in your digital logic circuits.

For further information, including detailed specifications, data sheets, and support resources, please visit the Texas Instruments official product page.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1646 $54.1398
30+ $3.4172 $102.5160
46+ $3.3104 $152.2784
63+ $3.2036 $201.8268
81+ $3.0968 $250.8408
109+ $2.7764 $302.6276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess