EN
  • EN
  • DE

LTC4357CMS8#TRPBF

Part No LTC4357CMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Single Automotive 8-Pin MSOP T/R / IC OR CTRLR N+1 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) No
Delay Time - OFF 300ns
Operating Supply Current 500μA
Operating Supply Voltage 9 V ~ 80 V
Applications Automotive, Redundant Power Supplies, Telecom Infrastructure
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784108-LTC4357CMS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4357
Introduction Date January 18, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4357CMS8#TRPBF CAD Model

Description

Product Overview: LTC4357CMS8#TRPBF

The LTC4357CMS8#TRPBF is a high-performance, single high voltage ideal diode controller from Linear Technology, designed to replace power Schottky diodes in a variety of applications. This device facilitates low loss power ORing and reverse battery protection with an external N-channel MOSFET, making it an essential component for systems requiring efficient power management and distribution.

Key Features

  • Low Forward Voltage Drop: The controller operates with an external N-channel MOSFET, which significantly reduces the forward voltage drop compared to conventional Schottky diodes, enhancing system efficiency.
  • Wide Operating Voltage Range: It supports a broad operating voltage range from 9V to 80V, providing versatility for use in multiple applications.
  • Automatic Control: The LTC4357 controls the forward voltage drop of the MOSFET, ensuring minimal power loss and heat dissipation.
  • Reverse Input Protection: It offers robust reverse input protection to safeguard against reverse polarity incidents, which can be detrimental to electronic components.
  • Status Flag: An integrated status flag output indicates the presence of a forward voltage drop, allowing for system monitoring and diagnostics.
  • Adjustable Turn-On Speed: The turn-on speed of the MOSFET can be adjusted with an external capacitor, providing control over inrush current during startup.

Applications

  • Redundant Power Supplies
  • Power Distribution Systems
  • Automotive Power Systems
  • Telecommunications Equipment
  • High Availability Servers and Network Routers

Product Specifications

The LTC4357CMS8#TRPBF comes in an MSOP-8 package, optimized for space-constrained applications. It is designed for operation over a temperature range of -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. The device is also RoHS compliant, adhering to environmental standards and regulations.

In summary, the LTC4357CMS8#TRPBF from Linear Technology is a sophisticated solution for systems requiring efficient power management. Its ability to minimize power loss, provide robust protection, and ensure system reliability makes it an excellent choice for designers and engineers looking to enhance their power distribution architecture.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL / OR Controller N+1 ORing Controller N-Channel 1:1 36-QFN (5x6)
Need more? Email Us
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7138 $51.8518
26+ $3.8678 $100.5628
41+ $3.7469 $153.6229
56+ $3.6260 $203.0560
72+ $3.5052 $252.3744
96+ $3.1426 $301.6896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,670 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess