EN
  • EN
  • DE

TXS0101DRLR

Part No TXS0101DRLR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 1-BIT BIDIRECTIONAL VOLTAGE-LEVEL TRANSLATOR FOR OPEN-DRAIN APPLICATIONS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65V ~ 3.6V
Voltage - VCCB 2.3V ~ 5.5V
Output Type Open Drain, Push-Pull
Data Rate 24Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD
Package SOT-563, SOT-666
Manufacturer Package 6-SOT
Win Source Part Number 1275136-TXS0101DRLR
Manufacturer Homepage www.ti.com
Family Name TXS0101
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TXS0101DRLR CAD Model

Description

Product Overview: Texas Instruments TXS0101DRLR

The Texas Instruments TXS0101DRLR is a versatile, bi-directional voltage-level translator designed for multi-voltage digital system applications. This device allows for seamless communication between high-voltage and low-voltage circuits in mixed-signal environments. It's an essential component for designers who need to bridge the gap between devices operating at different voltage levels, such as interfacing 3.3V microcontrollers with 5V sensors or peripherals.

Key Features

  • Bi-Directional Translation: The TXS0101DRLR supports voltage level translation between any of the 1.65V to 3.6V on the A side and 2.3V to 5.5V on the B side, making it highly adaptable for various applications.
  • Auto-Direction Sensing: The device's direction of data flow is automatically determined without the need for a direction control signal, simplifying the design and reducing control line requirements.
  • Low Standby Current: It features a low standby current which is beneficial for battery-powered applications where power conservation is critical.
  • High-Speed Operation: With support for data rates up to 24 Mbps, the TXS0101DRLR is suitable for high-speed signal transmission without significant propagation delay.
  • ESD Protection: The device offers robust Electrostatic Discharge (ESD) protection exceeding JESD 22, ensuring reliability and longevity in harsh electrical environments.

Applications

The TXS0101DRLR is ideal for a variety of applications that require voltage level translation, such as:

  • Multivoltage digital system integration
  • Mobile phones, PDAs, and other portable devices
  • Serial communication interfaces like I2C, SPI, and UART
  • Microcontroller-based systems interfacing with peripherals and sensors

Package Information

The device comes in a small-outline, 8-pin package (DRL), optimized for reduced space on PCBs, making it an excellent choice for compact designs. The TXS0101DRLR is also available in tape and reel format to accommodate automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

With its combination of features and flexibility, the Texas Instruments TXS0101DRLR is an indispensable tool for developers looking to create seamless interconnectivity within multi-voltage systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5695 $51.2550
215+ $0.4673 $100.4695
335+ $0.4527 $151.6545
460+ $0.4381 $201.5260
595+ $0.4235 $251.9825
795+ $0.3797 $301.8615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,466 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess