EN
  • EN
  • DE

MBRB3030CTLT4G

Part No MBRB3030CTLT4G
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0947
Reference case TO-263
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 754726-MBRB3030CTLT4G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBRB3030CTLT4G CAD Model

Description

Product Overview: MBRB3030CTLT4G from ON Semiconductor

The MBRB3030CTLT4G is a robust and efficient Schottky Barrier Rectifier designed by ON Semiconductor, a leading provider in the semiconductor industry. This component offers a forward current of 30A with a low forward voltage drop, making it an ideal choice for high-efficiency power supply applications.

Key Features

  • High Current Capability: With a forward continuous current of 30A, the MBRB3030CTLT4G can handle high current requirements, suitable for a wide range of applications.
  • Low Forward Voltage Drop: The device ensures minimal power loss with its low forward voltage drop, enhancing system efficiency.
  • Dual Diode Configuration: This component is configured as a dual common-cathode diode, which simplifies the design in applications requiring two diodes.
  • Power Dissipation: It has a power dissipation of 94W, allowing it to withstand moderate power levels while operating.
  • Robust Temperature Performance: The MBRB3030CTLT4G operates effectively over a wide temperature range from -55°C to 150°C.

Applications

The MBRB3030CTLT4G is versatile and can be used in various applications, including:

  • Power supply management
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes
  • Reverse battery protection
  • Polarity protection applications

Package and Quality

The MBRB3030CTLT4G comes in a D2PAK package, which is known for its compact size and high thermal performance. ON Semiconductor ensures that this product meets stringent quality standards, providing reliability and performance that engineers can trust.

Environmental Compliance

ON Semiconductor is committed to environmental sustainability. The MBRB3030CTLT4G is a Pb-free and Halogen-free product, complying with RoHS and REACH regulations, which makes it an environmentally friendly choice for modern electronic designs.

Conclusion

With its high current capability, efficiency, and robust thermal performance, the MBRB3030CTLT4G from ON Semiconductor is a superior choice for designers looking to optimize their power management systems. Its compliance with environmental standards further makes it a responsible and future-proof selection for a variety of electronic applications.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Toko America Inc.
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Spansion
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Intel
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Tyco Electronics
Lowest to $1.1071

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5606 $58.8938
55+ $2.1009 $115.5495
86+ $2.0351 $175.0186
118+ $1.9693 $232.3774
152+ $1.9034 $289.3168
203+ $1.7071 $346.5413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess