EN
  • EN
  • DE

TDA8784HL/C4

Part No TDA8784HL/C4
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT 18MSPS 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type ADC
Resolution (Bits) 10 b
Sampling Rate 18M
Data Interface Parallel
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -20°C to 75°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 086433-TDA8784HL/C4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8784HL/C4 CAD Model

Description

The TDA8784HL/C4 is a state-of-the-art, high-speed, high-performance analog-to-digital converter (ADC) designed by NXP Semiconductors. This precision ADC is tailored for applications that require rapid and accurate digitalization of analog signals, making it an ideal choice for a wide range of industrial, medical, and communication systems.

Key Features:

  • Resolution: The TDA8784HL/C4 boasts a 10-bit resolution, providing fine granularity and high precision in the digital representation of analog inputs.
  • Sampling Rate: With a maximum sampling rate of up to 80 MSPS (Mega Samples Per Second), this converter is well-suited for high-speed applications, ensuring that fast-changing signals are captured with minimal latency.
  • Analog Input: It features a differential analog input, which helps in reducing common-mode noise and enhancing the signal integrity for improved conversion accuracy.
  • Power Consumption: Optimized for low power consumption, the TDA8784HL/C4 is an excellent choice for power-sensitive applications, helping to extend the life of battery-powered devices and reduce overall energy costs.
  • Voltage Supply: The device operates on a 3.3V power supply, which is compatible with contemporary low-voltage digital systems, ensuring easy integration into modern electronic designs.
  • Package: Enclosed in a LQFP64 package, the TDA8784HL/C4 is compact and offers a space-saving solution for PCB designs where real estate is at a premium.

Applications:

The versatility of the TDA8784HL/C4 allows it to be used across a diverse array of applications. It is particularly well-suited for:

  • Digital oscilloscopes and waveform analyzers
  • Medical imaging systems such as MRI and CT scanners
  • High-speed data acquisition systems
  • Communications equipment such as digital receivers
  • Industrial process control and monitoring

Quality and Reliability:

NXP Semiconductors is renowned for its commitment to quality and reliability, and the TDA8784HL/C4 is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and longevity in even the most demanding environments.

Conclusion:

If your design requires a high-speed, accurate ADC with low power consumption, the NXP TDA8784HL/C4 is an exceptional choice that offers a blend of performance, efficiency, and reliability.

You May Also Be Interested in

Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8974 $65.3844
13+ $8.9409 $116.2317
21+ $8.6613 $181.8873
28+ $8.3818 $234.6904
36+ $8.1035 $291.7260
48+ $7.2650 $348.7200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess