EN
  • EN
  • DE

MX7224LCWN+T

Part No MX7224LCWN+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Integral Nonlinearity (INL) 0.5 LSB
Interface Parallel
Lead Free Lead Free
Max Operating Temperature 70 °C
Max Power Dissipation 450 mW
Max Supply Voltage 15.75 V
Min Operating Temperature 0 °C
Min Supply Voltage 14.25 V
Mount Surface Mount
Number of Bits 8
Number of Channels 1
Number of Converters 1
Number of Pins 18
Output Type Voltage
Packaging Tape & Reel (TR)
Resolution 1 B
RoHS Compliant
Settling Time 8 µs
Supply Type Dual
Win Source Part Number 1128820-MX7224LCWN+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7224LCWN+T CAD Model

Description

Maxim Integrated MX7224LCWN+T: Precision DAC for High-Performance Applications

The Maxim Integrated MX7224LCWN+T is a state-of-the-art digital-to-analog converter (DAC) designed for applications that demand high precision and stability. This integrated circuit is part of Maxim's renowned family of data converters that are engineered to provide reliable and accurate analog output signals in response to digital input data.

The MX7224LCWN+T features an 8-bit microprocessor-compatible, double-buffered interface that allows for seamless integration with a wide range of microcontrollers and digital systems. The device's versatility is further enhanced by its wide operating voltage range and low power consumption, making it an excellent choice for battery-operated and portable devices.

Constructed with advanced CMOS technology, the MX7224LCWN+T offers a compact 18-pin WSOIC package, which is ideal for space-constrained applications. The DAC is capable of delivering a full-scale output current that is adjustable up to 2mA, and its output is buffered to drive capacitive loads, ensuring compatibility with various types of analog peripherals.

One of the key features of the MX7224LCWN+T is its onboard precision output amplifier. This amplifier not only provides a gain of 2V/V but also ensures a low output impedance, which is critical for maintaining signal fidelity in the presence of varying load conditions. Additionally, the device includes a power-on reset circuit, which sets the DAC outputs to mid-scale when power is applied, contributing to the predictable behavior of the system during startup.

Applications for the MX7224LCWN+T are diverse and include digital gain and offset adjustment, motor control, programmable voltage and current sources, and process control systems. Its robust design and precision make it particularly well-suited for industrial environments where temperature fluctuations and electrical noise can be challenging.

In summary, the Maxim Integrated MX7224LCWN+T is a highly precise and reliable DAC solution that offers designers the performance and flexibility needed for demanding applications. Its ease of integration, coupled with its advanced features, makes it an excellent choice for engineers looking to enhance the analog performance of their digital systems.

You May Also Be Interested in

Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Maxim Integrated
CMOS, Double-Buffered, 8-Bit DAC with Voltage-Output Amplifier
Need more? Email Us
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
ADC Single SAR 125ksps 12-bit Parallel 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess