Products specifications

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1270649-TLZ2V7B
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLZ2V7B CAD Model

Description

The TLZ2V7B is a 2.7V Zener diode manufactured by Vishay. It is engineered for providing precise voltage regulation and robust transient voltage suppression within a variety of electronic systems. Housed in a compact surface-mount package, this diode is particularly well-suited for PCB designs where component density is a key consideration.

Applications:

  • Voltage Stabilization Circuits
  • Surge Protection for Sensitive Electronics
  • Reference Voltage Generation
  • Signal Clipping and Wave Shaping
  • Clamping Voltage in Data Lines

Features:

  • Minimal Reverse Leakage
  • High Capability for Handling Surge Currents
  • Accurate Voltage Regulation
  • Surface Mount Configuration
  • RoHS Compliant, Lead-Free

Benefits:

  • Guarantees dependable voltage stability for enhanced circuit performance.
  • Safeguards delicate circuit components from harmful voltage spikes and surges.
  • Efficient operation with minimal power wastage due to its low leakage current.
  • Space-efficient design for high-density PCB layouts.
  • Environmentally responsible with its lead-free composition.

Additional Details:

The TLZ2V7B operates at a Zener voltage of 2.7V with a voltage tolerance of roughly ±5%. Its low dynamic impedance facilitates stable voltage regulation, even with fluctuating load conditions. Typically supplied in a SOD-323 package, its small form factor makes it an excellent choice for space-constrained applications. The typical power dissipation is around 200mW. Designed to function effectively across a wide temperature spectrum, it is suitable for use in a range of operational environments. Common applications include consumer electronics, telecom infrastructure, and industrial automation, where it serves to ensure consistent and reliable voltage protection.

You May Also Be Interested in

Vishay
Surface Mount Schottky Barrier Rectifier
Lowest to $0.0522
ECAD model for SS12-E3
Wolfson Microelectronics plc
Multimedia CODEC With Class D Headphone and Line Out
Lowest to $0.9417
ECAD model for WM8985GEFL
Vishay
Standard 0603 SMD LED
Lowest to $0.8336
ECAD model for TLMS1100-GS08
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $1.3232
ECAD model for TPS77815PWPR
Texas Instruments
Quad Channel (Half X4 Lane) PCIe Redriver/Equalizer
Lowest to $21.0136
ECAD model for SN65LVPE504RUAR
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES | IC GATE AND 3CH 3-INP 14SOP
Lowest to $2.1445
ECAD model for SN74AS11NSR
Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2033DGVR
Texas Instruments
256-TAPS DUAL CHANNEL DIGITAL POTENTIOMETER WITH NON-VOLATILE MEMORY
Lowest to $1.7982
ECAD model for TPL0102-100PWR
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.5270
ECAD model for SN74AHCT574PW

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention