EN
  • EN
  • DE

SSTL16877DGG,518

Part No SSTL16877DGG,518
Manufacturer NXP / Nexperia
Catalog Logic - Universal Bus Functions
Description IC REG DRIVER 14BIT 48TSSOP / SSTL_2 Registered Driver with Differential Clock Inputs 14 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type SSTL_2 Registered Driver with Differential Clock Inputs
Number of Circuits 14
Current - Output High, Low 20mA, 20mA
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number SSTL16
Other Names 935267636518,SSTL16877DGG-T,SSTL16877DGG-T
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256006-SSTL16877DGG,518
Ultra Librarian 3D Model Ultra Librarian SSTL16877DGG,518 CAD Model

Description

Product Overview: SSTL16877DGG,518

The SSTL16877DGG,518 is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the industry known for its reliable and innovative products. This particular IC is part of the SSTL family, which stands for Stub Series Terminated Logic, designed for high-speed memory interfacing. It is commonly used in applications that require fast data transfer and precise timing, such as in advanced computing systems, high-speed networking equipment, and next-generation data communication devices.

Key Features

  • Interface Type: The SSTL16877DGG,518 utilizes a SSTL_2 interface which is compatible with DDR (Double Data Rate) memory interfaces, ensuring high-speed data exchange and compatibility with contemporary memory technologies.
  • Package: It comes in a TSSOP-56 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications due to its small footprint.
  • Operating Voltage: This device operates at a nominal voltage of 2.5V, making it suitable for low-power applications and contributing to overall system power efficiency.
  • Performance: The SSTL16877DGG,518 is designed for high-speed operation, which is essential for systems that require rapid data processing and minimal latency.
  • Temperature Range: With an operating temperature range from -40°C to +85°C, it is capable of performing reliably in a wide range of environmental conditions.

Applications

Due to its high-speed logic interface and robust performance, the SSTL16877DGG,518 is well-suited for a variety of applications, including:

  • Server and workstation memory modules
  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Networking switches and routers
  • Signal processing units

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The SSTL16877DGG,518 is no exception, with rigorous testing and quality control measures in place to ensure its performance and durability in demanding applications.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the NXP Semiconductors official website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48TVSOP / Universal Bus Driver 16-Bit 48-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess