EN
  • EN
  • DE

SN74ALVCHR16269ALR

Part No SN74ALVCHR16269ALR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCHR
Package Tape & Reel
Product Status Obsolete
Logic Type Registered Bus Exchanger
Number of Circuits 12 ~ 24-Bit
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVCH
Other Names 2156-SN74ALVCHR16269ALR-TITR,296-6289-1,296-6289-1R,-74ALVCHR16269ALRG4,-296-6289-1,296-6289-2R,-74ALVCHR16269ALRG4R,-SN74ALVCHR16269ALRR,296-6289-6,-296-6289-1,296-6289-2,TEXTISSN74ALVCHR16269ALR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255949-SN74ALVCHR16269ALR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCHR16269ALR CAD Model

Description

The SN74ALVCHR16269ALR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of advanced digital systems. This device is a 16-bit universal bus driver with 3-state outputs, belonging to the ALVC (Advanced Low-Voltage CMOS) family. It is specifically engineered to operate with a 2.5 V to 3.6 V VCC supply voltage, making it suitable for interfacing with low-voltage logic while maintaining compatibility with 5V TTL logic levels.

Featuring a 16-bit wide format, the SN74ALVCHR16269ALR provides a robust solution for bus-oriented applications. The universal bus driver comes with two separate control-state outputs for each byte, allowing for individual byte control. This level of control makes it highly versatile for a variety of applications including memory address driving, data transmission, and buffering in systems that require high-speed and low-power operation.

One of the key attributes of the SN74ALVCHR16269ALR is its support for bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors. This feature helps to simplify PCB design and reduce component count, while also improving system reliability. The device also includes clear (CLR) inputs for all outputs, providing a convenient method for resetting the bus lines to a known state.

The SN74ALVCHR16269ALR is available in a 56-pin SSOP (Shrink Small-Outline Package) that is designed for space-saving on PCBs, making it an excellent choice for compact and high-density applications. The package is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

With its combination of low-voltage operation, high-speed interface capabilities, and advanced packaging, the SN74ALVCHR16269ALR from Texas Instruments is an ideal solution for designers looking to optimize their digital systems for performance and power efficiency.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Need more? Email Us
NXP / Nexperia
Lowest to $11.3444
IDT, Integrated Device Technology Inc
3.3V CMOS 18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Lowest to $2.7083
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.9932
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Lowest to $9.2516
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS HEX INVERTER
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS AND BUS-HOLD
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess