EN
  • EN
  • DE

SN74LV373ATNSG4

Part No SN74LV373ATNSG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH SGL 3-ST 20SO / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 1ns
Current - Output High, Low 16mA, 16mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74LV37
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257266-SN74LV373ATNSG4
Ultra Librarian 3D Model Ultra Librarian SN74LV373ATNSG4 CAD Model

Description

The SN74LV373ATNSG4 is a high-performance, octal transparent D-type latch designed by Texas Instruments that is ideal for temporary storage of data. It operates as a latch when the latch-enable (LE) input is high, and it retains data when LE is low or when the clock (CLK) is high. This versatile component is a part of the 74LV family, which is known for its low-voltage operation and low power consumption.

Key Features

  • Logic Type: Octal D-Type Transparent Latches with 3-State Outputs
  • Voltage Supply: Designed to operate from a 2V to 3.6V power supply, making it suitable for low-voltage applications.
  • Logic Level - Low: 0.8V, ensuring compatibility with various logic families.
  • Logic Level - High: 2V, providing a clear distinction between high and low logic levels.
  • Output Type: 3-State, allowing for connection to a bus or other high-impedance state applications.
  • Current - Output High, Low: 4mA, 4mA, which is sufficient for driving LEDs or other low-power devices.
  • Function: The device can be used for bus interfacing in microprocessor and microcomputer systems.
  • Mounting Type: Surface Mount, which is ideal for modern, compact PCB designs.
  • Package / Case: 20-TSSOP (0.173", 4.40mm Width), a standardized package that is widely used in the industry.
  • Operating Temperature: -40°C to 85°C, offering a wide range of temperature tolerance for various environments.

Applications

The SN74LV373ATNSG4 is commonly used in a variety of electronic applications, including:

  • Data storage and buffering
  • Address latching in microprocessors and microcomputers
  • Communication systems
  • Industrial control systems
  • Portable electronics

This product is RoHS compliant and is designed with the commitment to quality and performance that is synonymous with Texas Instruments. Whether you are designing a new system or updating an existing one, the SN74LV373ATNSG4 offers reliability and versatility for your digital logic needs.

You May Also Be Interested in

Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess