EN
  • EN
  • DE

M393B5170FHD-YF804

Part No M393B5170FHD-YF804
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1066 512Mx72 ECC Reg/RDIMM 2Rx4 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949914-M393B5170FHD-YF804
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5170FHD-YF804 CAD Model

Description

The Samsung M393B5170FHD-YF804 is a 4GB DDR3 ECC Registered DIMM (RDIMM) server memory module. This module is designed for high-performance server environments, providing reliable memory and data integrity.

Applications:

  • Servers for data centers
  • Virtualization platforms
  • Cloud computing infrastructure
  • Enterprise database systems
  • High-performance computing (HPC) environments

Features:

  • 4GB Capacity: Provides memory for running server applications.
  • DDR3 Technology: Utilizes DDR3 technology for high-speed data transfer rates.
  • ECC Registered: Features Error-Correcting Code (ECC) to detect and correct memory errors, ensuring data integrity. The 'Registered' design enhances signal stability.
  • PC3-12800R: Operates at 1600MHz, offering high bandwidth for memory-intensive tasks.
  • 240-Pin DIMM: Standard DIMM form factor for compatibility with server motherboards.
  • Samsung Quality: Built with high-quality components and rigorous testing.

Benefits:

  • Improved Server Performance: Enhances server responsiveness and efficiency.
  • Data Integrity: ECC functionality ensures data accuracy and prevents system crashes.
  • Increased System Stability: Registered design stabilizes memory signals for reliable operation.
  • Reduced Downtime: ECC and high-quality components minimize memory-related failures.
  • Scalability: Allows for easy memory upgrades to meet growing server demands.

Additional Details:

This memory module is designed to meet the demands of modern server environments where data integrity and system stability are critical. The ECC Registered feature is essential for applications such as financial transactions, scientific research, and medical records. It's compatible with servers that support DDR3 ECC Registered DIMMs at 1600MHz. Always verify compatibility with your server's documentation before purchasing. The Samsung M393B5170FHD-YF804 provides a reliable and high-performance memory solution, improving overall server performance and stability.

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess