The SN74LVT18502PM, from Texas Instruments, is a versatile and high-performance integrated circuit that serves as a Universal Bus Transceiver with 3-state outputs. Designed to operate with a 3.3V power supply, this device is part of the LVT family which is known for its low-voltage operation and tolerance to higher voltages at input pins.
Key Features
- Bus Interface Type: Universal 18-Bit Transceivers with 3-state outputs.
- Voltage Range: Operates from a 3.3V supply, with 5V tolerant I/O for interfacing with 5V logic without damage.
- Speed: Offers high-speed data transfer with a typical shift time of 2.5 ns.
- Drive Capability: Provides 24mA balanced output drive with low drive impedance to reduce ringing, enhancing signal integrity.
- Compatibility: Compatible with mixed-mode signal operation, allowing it to interface with TTL (Transistor-Transistor Logic) levels.
- Package: Available in a 56-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.
- Temperature Range: Industrial range of -40°C to 85°C, making it reliable for use in various environmental conditions.
- Support: Includes support for live insertion and withdrawal (hot swapping) to reduce system downtime.
Applications
The SN74LVT18502PM is designed for use in a broad range of applications. Its primary use is in bus interface or signal buffering tasks within computing, networking, and telecommunications systems. It is also suitable for memory address drivers, clock drivers, and bidirectional communication interfaces where low-voltage operation and high-speed data transfer are required.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74LVT18502PM is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability over its operational lifetime. Whether for use in commercial, industrial, or even more demanding environments, this transceiver stands up to the expectations of engineers and designers alike.