EN
  • EN
  • DE

S9S12C128J2VFAER

Part No S9S12C128J2VFAER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 2.35V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
Other Names 935321204528,S9S12C128J2VFAE,S9S12C128J2VFAE
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1264207-S9S12C128J2VFAER
Ultra Librarian 3D Model Ultra Librarian S9S12C128J2VFAER CAD Model

Description

NXP S9S12C128J2VFAER Microcontroller

The NXP S9S12C128J2VFAER is a high-performance microcontroller designed for automotive and industrial applications that require robust operation and a wide range of features. It is part of the HCS12 family of 16-bit microcontrollers that combine cutting-edge CPU design with a high degree of functional integration.

Key Features:

  • Core: The S9S12C128J2VFAER is built on the HCS12 core, which delivers the power of a 16-bit architecture with the speed of a 25 MHz bus clock. This combination provides efficient processing capabilities for complex algorithms and control systems.
  • Memory: This microcontroller comes with 128 KB of Flash memory and 8 KB of RAM, ensuring ample space for program storage and smooth execution of real-time operations.
  • Advanced Timer: It includes an enhanced Capture/Compare Timer (ECT) module that supports precise timing operations, which is crucial for applications such as motor control and event counting.
  • Communication Interfaces: Multiple communication interfaces are integrated, including SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and CAN (Controller Area Network) modules, facilitating versatile connectivity options for various peripherals and networks.
  • Analog-to-Digital Converter: An onboard 10-bit ADC with multiple channels allows for accurate conversion of analog signals to digital, enabling the microcontroller to interface with analog sensors and transducers.
  • Robust I/O: It boasts a rich set of input/output ports, including up to 59 general-purpose I/O pins, which can be configured for a wide range of functionalities to interface with external devices.
  • Package: The device is available in a 48-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications while providing excellent thermal performance.
  • Temperature Range: The microcontroller operates over an extended temperature range, making it ideal for harsh environmental conditions.

Applications:

The S9S12C128J2VFAER microcontroller is designed for a variety of applications, including but not limited to automotive control systems, industrial automation, robotics, and embedded systems that require high reliability and advanced features.

With its robust feature set and high degree of integration, the NXP S9S12C128J2VFAER microcontroller is an excellent choice for designers looking to optimize their system design and improve overall performance in demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4637 $64.9274
5+ $26.6370 $133.1850
7+ $25.8045 $180.6315
10+ $24.9722 $249.7220
12+ $24.1397 $289.6764
17+ $21.6425 $367.9225
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess