EN
  • EN
  • DE

BQ7692006PW

Part No BQ7692006PW
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MGMT LI-ION AFE 20TSSOP / 15-Series Cell Battery Monitor Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 3 ~ 5
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Part Number Series BQ7692006
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811543-BQ7692006PW
Ultra Librarian 3D Model Ultra Librarian BQ7692006PW CAD Model

Description

Product Overview: BQ7692006PW

The BQ7692006PW is a state-of-the-art battery management integrated circuit (IC) developed by Texas Instruments, designed specifically for the efficient monitoring and protection of multi-cell lithium-ion battery packs. This IC is part of TI's robust family of battery monitor and protector devices, and it is an excellent choice for applications in electric vehicles, energy storage systems, and portable electronics where battery reliability and safety are paramount.

Key Features

  • Voltage Monitoring: The BQ7692006PW provides high-precision voltage monitoring for up to 6 series cell voltages, ensuring the battery operates within its safe operating area.
  • Current Sensing: With an integrated high-side current sensing capability, the device can measure charge and discharge currents, enabling accurate state-of-charge (SOC) calculations and battery health monitoring.
  • Temperature Protection: The IC includes temperature monitoring inputs for thermistors, which help in maintaining battery performance and longevity by preventing operation outside of temperature specifications.
  • Balancing and Protection: Featuring cell balancing controls, the BQ7692006PW can actively balance the cells within the battery pack, promoting uniform charge levels and extending battery life. It also provides multiple protection features such as overvoltage, undervoltage, overcurrent, and short circuit protection, ensuring the safety of the battery pack under various fault conditions.
  • Communication Interface: An I2C interface allows for communication with a host microcontroller, offering access to cell voltages, current, temperature, and fault status information.

Applications

The versatility of the BQ7692006PW makes it suitable for a wide range of applications, including:

  • Electric and hybrid electric vehicles
  • Portable power tools and e-bikes
  • Energy storage systems
  • Uninterruptible power supplies (UPS)
  • Medical and healthcare devices

With its robust feature set and reliable performance, the BQ7692006PW from Texas Instruments is a top-tier solution for advanced battery management systems that require precision, protection, and longevity.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6461 $51.0291
65+ $1.5420 $100.2300
101+ $1.4899 $150.4799
145+ $1.3857 $200.9265
188+ $1.3336 $250.7168
235+ $1.2815 $301.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,118 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess