EN
  • EN
  • DE

PMMA8205KEGR2

Part No PMMA8205KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL X- AXIS 50G SOIC 16 / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number PMMA8
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346415-PMMA8205KEGR2
Ultra Librarian 3D Model Ultra Librarian PMMA8205KEGR2 CAD Model

Description

The PMMA8205KEGR2 is a state-of-the-art microcontroller unit (MCU) brought to you by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This advanced MCU is designed to meet the growing needs of the automotive and industrial markets, offering a perfect blend of performance, power efficiency, and robust security features.

Key Features

  • Advanced Architecture: At the heart of the PMMA8205KEGR2 lies a powerful ARM Cortex-M core, capable of delivering exceptional computational speed and efficiency for complex tasks.
  • Memory Capabilities: Equipped with ample flash memory and RAM, this MCU ensures smooth operation and storage for a wide range of applications, providing the flexibility needed for both code and data management.
  • Connectivity: With a variety of communication interfaces including CAN, LIN, and SPI, the PMMA8205KEGR2 ensures seamless integration into existing systems and supports the development of connected solutions.
  • Robust Security: Security is paramount in today's connected world, and the PMMA8205KEGR2 comes with advanced security features designed to protect your systems against unauthorized access and ensure data integrity.
  • Analog and Digital Peripherals: The MCU boasts a rich set of peripherals, enabling a wide range of analog and digital functionalities that are essential for automotive and industrial control systems.

Applications

The PMMA8205KEGR2 is ideally suited for a variety of applications, particularly in the automotive sector, where it can be used for engine management, transmission control, body electronics, and infotainment systems. It is also well-suited for industrial automation, where precision and reliability are critical.

Environmental and Quality Standards

This MCU is designed to meet the highest standards of quality and reliability, ensuring performance even under the most demanding conditions. It complies with automotive-grade quality standards and is suitable for operation in a wide temperature range, making it a reliable choice for harsh environments.

Ordering Information

The PMMA8205KEGR2 is available for order now. For detailed product specifications, pricing, and ordering information, please visit the NXP Semiconductors official website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess