EN
  • EN
  • DE

TC6501P065VCTTRG

Part No TC6501P065VCTTRG
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWTCH OPEN DRAIN SOT23A5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Trip Temperature Threshold Hot
Switching Temperature 65°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 17μA
Temperature Range - Operating -55°C to 135°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1106059-TC6501P065VCTTRG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC6501P065VCTTRG CAD Model

Description

Product Overview: TC6501P065VCTTRG by Microchip Technology

The TC6501P065VCTTRG is a precision temperature sensor from Microchip Technology, designed to offer accurate temperature monitoring with a digital output. This advanced sensor is part of Microchip's renowned TC series, known for their reliability and performance in a wide range of applications.

Key Features

  • Accuracy: The TC6501P065VCTTRG boasts a high accuracy level, ensuring precise temperature readings for critical applications.
  • Supply Voltage: This device operates at a nominal supply voltage, making it suitable for various electronic circuits and systems.
  • Output Type: It features a digital output, which allows for easy interfacing with microcontrollers and other digital systems.
  • Package: Encased in a small and compact package, the TC6501P065VCTTRG is ideal for space-constrained applications.
  • Temperature Range: The sensor is designed to work across a broad temperature range, accommodating diverse environmental conditions.

Applications

The versatility of the TC6501P065VCTTRG makes it a perfect choice for a multitude of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Automotive systems
  • Data communications equipment
  • Medical devices

Quality and Reliability

Microchip Technology is a leader in providing high-quality, reliable semiconductor products. The TC6501P065VCTTRG temperature sensor is built to meet the stringent standards set by Microchip, ensuring long-term stability and performance. With its robust design and manufacturing excellence, this product is a testament to Microchip's commitment to delivering superior temperature sensing solutions.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design guides, to facilitate the integration of the TC6501P065VCTTRG into their projects. Additionally, Microchip's customer support team is available to provide expert assistance and advice, ensuring a smooth design-in process and successful deployment of this advanced temperature sensor.

You May Also Be Interested in

Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Maxim Integrated
Lowest to $1.8619
Texas Instruments
THERMOSTAT PROG ACT LOW SOT23-5
Lowest to $0.5889
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Texas Instruments
THERMOSTAT 125DEGC OPN DRN 6WSON
Lowest to $1.1605
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.0979
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC
Lowest to $5.7122

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess