EN
  • EN
  • DE

ADXL354BEZ

Part No ADXL354BEZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-4G ANALOG 14CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Type Analog
Axis X, Y, Z
Acceleration Range ±2g, 4g
Sensitivity (mV/g) 400 (±2g) ~ 200 (±4g)
Bandwidth 1.5kHz
Output Type Analog Voltage
Voltage - Supply 2.25V ~ 3.6V
Features Standby Mode
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-CLCC
Supplier Device Package 14-CLCC (6x6)
Base Product Number ADXL354
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911152-ADXL354BEZ
Ultra Librarian 3D Model Ultra Librarian ADXL354BEZ CAD Model

Description

ADXL354BEZ Accelerometer by Analog Devices Inc.

The ADXL354BEZ is a high-precision, low-power, 3-axis accelerometer with a digital output, meticulously engineered by Analog Devices Inc. This compact sensor is designed to measure acceleration with a full-scale range of ±2g/±4g/±8g, providing exceptional resolution and accuracy for a wide array of applications, from industrial to consumer electronics.

Key Features:

  • High Resolution: The ADXL354BEZ offers high resolution measurements at low noise levels, making it ideal for advanced vibration analysis and motion sensing.
  • Flexible Range: With selectable measurement ranges, this accelerometer can be tuned for the sensitivity required by your specific application, whether it's for delicate instrumentation or robust motion tracking.
  • Low Power Consumption: Designed for battery-powered devices, the ADXL354BEZ consumes minimal power, thereby extending the operational life of your device.
  • Temperature Stability: The built-in temperature compensation ensures stable performance across a wide temperature range, maintaining accuracy in diverse environments.
  • Digital Output: The digital output (SPI or I2C) facilitates easy integration with microcontrollers and allows for direct connection with digital systems, simplifying the design process.
  • Compact Design: The small form factor of the ADXL354BEZ is perfect for applications where space is at a premium.

Applications:

The versatility of the ADXL354BEZ makes it suitable for a broad spectrum of applications, including:

  • Industrial Monitoring Systems
  • Health and Fitness Devices
  • Gaming and Pointing Devices
  • Navigation and Robotics
  • Seismic Imaging
  • Vehicle Dynamics

The ADXL354BEZ from Analog Devices Inc. stands out as a reliable and precise accelerometer, delivering high-performance motion sensing capabilities in a small package. Whether you're developing advanced industrial equipment or the latest wearable technology, the ADXL354BEZ is an excellent choice for integrating accurate acceleration measurements into your projects.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.2431 $73.2431
2+ $70.9543 $141.9086
3+ $68.6654 $205.9962
4+ $66.3766 $265.5064
6+ $59.5100 $357.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,773 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess