EN
  • EN
  • DE

PMMA2300KEGR2

Part No PMMA2300KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description IC ACCEL X-AXIS 250G NOMINAL / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number PMMA2
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346423-PMMA2300KEGR2
Ultra Librarian 3D Model Ultra Librarian PMMA2300KEGR2 CAD Model

Description

Product Overview: PMMA2300KEGR2

The PMMA2300KEGR2 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of modern embedded systems. This product is part of NXP's renowned PMM series, known for their robust performance, exceptional reliability, and advanced features that are tailored for industrial, automotive, and consumer applications.

Key Features

  • Advanced Architecture: At the heart of the PMMA2300KEGR2 lies a powerful processing core that delivers high-speed computation, efficient data handling, and supports complex algorithms, making it ideal for performance-intensive tasks.
  • Enhanced Connectivity: The MCU comes with a variety of communication interfaces including CAN, USB, and Ethernet, allowing for seamless integration into existing systems and easy expansion for future needs.
  • Robust Security: Security is a critical aspect of modern MCUs, and the PMMA2300KEGR2 includes advanced security features to protect against unauthorized access and ensure data integrity.
  • High Integration: This MCU integrates multiple functionalities onto a single chip, which reduces the overall system footprint, simplifies design complexity, and leads to cost savings in terms of both development and production.
  • Energy Efficiency: The PMMA2300KEGR2 is designed with energy efficiency in mind, offering low-power modes and intelligent power management to extend the lifespan of battery-operated devices.

Applications

The versatility of the PMMA2300KEGR2 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Automotive Control Units
  • Home Automation
  • Internet of Things (IoT) Devices
  • Medical Equipment

Quality and Support

NXP stands behind the quality of the PMMA2300KEGR2 with comprehensive technical support and a commitment to reliability. Customers can rely on NXP's global support network for assistance with integration, development, and long-term maintenance of their products.

In conclusion, the PMMA2300KEGR2 from NXP Semiconductors is a highly capable and versatile MCU that brings together performance, integration, and efficiency. It is an ideal choice for developers looking to create advanced systems that require a reliable and powerful processing core.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess