The 2TSE330MAFGB is a cutting-edge temperature sensor component manufactured by ON Semiconductor, a leader in the semiconductor industry. This high-precision sensor is designed to offer reliable and accurate temperature measurements, which are critical for maintaining the optimal performance of electronic systems.
Key Features
- High Accuracy: The 2TSE330MAFGB provides exceptional accuracy for temperature monitoring, making it suitable for applications that require precise temperature control.
- Low Power Consumption: Engineered for efficiency, this temperature sensor operates with minimal power, making it ideal for battery-powered or energy-sensitive applications.
- Wide Operating Temperature Range: It is capable of operating over a broad range of temperatures, ensuring versatility across different environments and applications.
- Compact Package: The small form factor of the sensor is perfect for space-constrained applications, allowing for seamless integration into various electronic devices.
Applications
The versatility of the 2TSE330MAFGB makes it suitable for a wide array of applications, including but not limited to:
- Consumer Electronics
- Industrial Systems
- Automotive Electronics
- Data Centers
- Healthcare Devices
Technical Specifications
Parameter
Value
Accuracy
±0.5°C
Operating Temperature Range
-40°C to +125°C
Supply Voltage
1.7V to 3.6V
Package
6-pin UDFN
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability. The 2TSE330MAFGB temperature sensor is built to meet stringent industry specifications, ensuring performance and durability for the most demanding applications.
For detailed product information, technical support, and ordering details, please visit the ON Semiconductor website or contact their customer support team.