EN
  • EN
  • DE

AD22035Z

Part No AD22035Z
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 18G ANALOG 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Analog Devices Inc.
Series iMEMS®
Package Tube
Product Status Active
Type Analog
Axis X
Acceleration Range ±18g
Sensitivity (mV/g) 100
Bandwidth 0.5Hz ~ 2.5kHz
Output Type Analog Voltage
Voltage - Supply 3V ~ 6V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-CLCC
Supplier Device Package 8-CLCC (5x5)
Base Product Number AD22035
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852472-AD22035Z
Ultra Librarian 3D Model Ultra Librarian AD22035Z CAD Model

Description

Introducing the AD22035Z from Analog Devices Inc.

The AD22035Z is a state-of-the-art precision analog microcontroller from the renowned manufacturer Analog Devices Inc. This product is a testament to the company's commitment to providing high-performance solutions for complex and demanding applications. The AD22035Z is designed to cater to a wide array of industries, including industrial automation, medical devices, automotive systems, and consumer electronics, among others.

Key Features:

  • High Precision: With its advanced design, the AD22035Z offers exceptional accuracy and stability, making it ideal for critical measurement and control systems.
  • Integrated Functionality: This microcontroller integrates multiple functions, such as data conversion and processing, reducing the need for external components and simplifying system design.
  • Low Power Consumption: It is optimized for low power operation, which is crucial for battery-powered devices and energy-efficient systems.
  • Robust Interface Options: The AD22035Z supports various communication protocols, ensuring easy integration with a wide range of peripherals and other ICs.
  • Customizable: The device can be programmed according to specific application requirements, providing flexibility and adaptability to meet diverse needs.

Applications:

The versatility of the AD22035Z allows it to be used in numerous applications. It is particularly well-suited for precision sensor interfacing, where accurate data acquisition is paramount. Its robust design also makes it an excellent choice for harsh environment operations, where reliability and performance cannot be compromised.

Quality and Reliability:

Analog Devices Inc. is known for its rigorous quality standards, and the AD22035Z is no exception. The product undergoes extensive testing to ensure it meets the highest level of performance and reliability. With the AD22035Z, customers can expect a product that not only performs exceptionally but also stands the test of time in the most challenging conditions.

Support and Resources:

Analog Devices provides comprehensive support and resources for the AD22035Z, including detailed datasheets, application notes, and design tools. This support ensures that engineers can maximize the potential of the microcontroller and accelerate the product development cycle.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.3264
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4034 $84.8068
3+ $34.7925 $104.3775
5+ $33.7053 $168.5265
7+ $32.6180 $228.3260
8+ $31.5307 $252.2456
11+ $28.2689 $310.9579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess