EN
  • EN
  • DE

BMA456

Part No BMA456
Manufacturer Bosch Sensortec
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 12LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr Bosch Sensortec
Package Tape & Reel
Product Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Bandwidth 5.06Hz ~ 684Hz
Output Type I2C, SPI
Voltage - Supply 1.62V ~ 3.6V
Features Adjustable Bandwidth, Selectable Low Pass Filter, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WFLGA
Supplier Device Package 12-LGA (2x2)
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844999-BMA456
Ultra Librarian 3D Model Ultra Librarian BMA456 CAD Model

Description

The 844999-BMA456 is a digital accelerometer from Bosch Sensortec.

  • Category: Motion Sensors
  • Feature: Adjustable Bandwidth
  • Feature: Selectable Low Pass Filter
  • Feature: Temperature Sensor
  • Output Types: I2C, SPI
  • Voltage Range: 1.62V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Mounting: Surface Mount

You May Also Be Interested in

Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC / Accelerometer Z Axis ±2.5g 50Hz 16-SOIC
Lowest to $213.6843
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 5G SPI 12LGA / Accelerometer X, Y Axis ±5g 1Hz ~ 2.25kHz 12-LGA (7.35x7.20)
Lowest to $79.8669
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.9504
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0888 $52.5096
35+ $2.8933 $101.2655
54+ $2.7955 $150.9570
77+ $2.6000 $200.2000
100+ $2.5023 $250.2300
125+ $2.4046 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess