EN
  • EN
  • DE

TC6501P105VCTTRG

Part No TC6501P105VCTTRG
Manufacturer Microchip Technology
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWTCH OPEN DRAIN SOT23A5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Trip Temperature Threshold Hot
Switching Temperature 105°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 17μA
Temperature Range - Operating -55°C to 135°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 132053-TC6501P105VCTTRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC6501P105VCTTRG CAD Model

Description

Product Overview: TC6501P105VCTTRG

The TC6501P105VCTTRG is a precision temperature sensor from Microchip Technology, designed for a wide range of applications requiring accurate temperature monitoring. This high-performance component is a testament to Microchip's commitment to providing reliable and innovative solutions to the electronics industry. With its compact SOT-23 package, the TC6501P105VCTTRG is not only space-efficient but also offers exceptional performance in a small form factor.

Key Features

  • Accuracy: The TC6501P105VCTTRG boasts a high accuracy level, ensuring precise temperature measurements which are crucial for system control and protection.
  • Temperature Range: This device operates over a wide temperature range, making it versatile for diverse environmental conditions.
  • Output: It features an analog output that provides a linearly proportional voltage to the measured temperature, which can be easily interfaced with analog-to-digital converters (ADCs) for further processing.
  • Supply Voltage: The sensor operates at a low supply voltage, which helps to minimize power consumption, making it ideal for battery-powered applications.
  • Packaging: The SOT-23 packaging is not only space-saving but also allows for easier integration into various circuit designs.

Applications

The versatility of the TC6501P105VCTTRG makes it suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Automotive systems
  • Environmental monitoring

Why Choose the TC6501P105VCTTRG?

For designers and engineers looking for an accurate, reliable, and easy-to-integrate temperature sensor, the TC6501P105VCTTRG from Microchip Technology is an excellent choice. Its precision and low power consumption, coupled with Microchip's reputation for quality, make it a valuable component for any temperature-sensitive application. Whether you're developing consumer electronics, automotive systems, or sophisticated medical devices, this temperature sensor will help ensure that your products operate within their optimal temperature ranges and maintain their performance and safety standards.

You May Also Be Interested in

National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $6.4680
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Need more? Email Us
National Semiconductor (TI)
1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Need more? Email Us
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Rohm Semiconductor
THERMOSTAT 70DEGC ACT LOW HVSOF5
Lowest to $0.7281
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Texas Instruments
THERMOSTAT PROG ACT HI/LO 8TSSOP
Lowest to $3.3318

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess