EN
  • EN
  • DE

P80C552IFA/08,512

Part No P80C552IFA/08,512
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 68PLCC / MCU 8-bit 80C51 CISC ROMLess 5V 68-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 80C
Packaging Tube
Part Status Obsolete(EOL)
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity EBI/EMI, I2C, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 40
Program Memory Type ROMless
RAM Size 256 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
Win Source Part Number 791259-P80C552IFA/08,512
Popularity Medium
Supply and Demand Status Limited
Family Name P80C552
Introduction Date January 06, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P80C552IFA/08,512 CAD Model

Description

The NXP P80C552IFA/08,512 is a powerful microcontroller that is part of NXP's renowned 80C51 family, known for its robustness and versatility in a wide range of embedded applications. This particular model is designed to offer a seamless blend of performance and power efficiency, making it an ideal choice for industrial control systems, automotive applications, and smart IoT devices.

Key Features

  • High-Performance 8-bit Architecture: The P80C552IFA/08,512 is built on an 8-bit microcontroller architecture, which provides a perfect balance between processing power and cost-effectiveness for a variety of applications.
  • Integrated Peripherals: It comes with a range of built-in peripherals, including multiple 16-bit timers, serial communication controllers (UART/USART), and input/output ports, reducing the need for external components and simplifying design.
  • On-Chip Memory: This microcontroller features 8 KB of on-chip ROM and 512 bytes of RAM, ensuring ample space for application code and data storage without the need for additional memory chips.
  • Wide Operating Voltage: The device operates over a wide range of voltages, from 2.7V to 5.5V, providing flexibility in power supply design and ensuring compatibility with both low-power and standard digital circuits.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the P80C552IFA/08,512 is robust enough to handle harsh environmental conditions, making it suitable for outdoor and industrial environments.
  • PLCC Package: The microcontroller is available in a 68-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its compact footprint and reliability in PCB mounting.

Applications

The versatility of the P80C552IFA/08,512 allows it to be used in a myriad of applications. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation and process control
  • Robotics and embedded control systems
  • Communication systems and network infrastructure
  • Consumer electronics

In summary, the NXP P80C552IFA/08,512 microcontroller is a reliable and cost-effective solution for designers looking to implement an 8-bit microcontroller with a rich set of features and the ability to operate in demanding conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess