EN
  • EN
  • DE

CD74HCT423M96G4

Part No CD74HCT423M96G4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Multivibrators
Mfr Texas Instruments
Series 74HCT
Package Tape & Reel (TR)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 25 ns
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT423
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1381771-CD74HCT423M96G4
Ultra Librarian 3D Model Ultra Librarian CD74HCT423M96G4 CAD Model

Description

Product Overview: CD74HCT423M96G4 from Texas Instruments

The CD74HCT423M96G4 is a high-performance, CMOS logic dual retriggerable monostable multivibrator manufactured by Texas Instruments. This integrated circuit is part of the HCT family, which signifies that it combines the speed of Schottky TTL with the low power consumption of CMOS technology. The device is designed to operate in a wide range of applications that require precise timing and pulse generation.

Key Features

  • Logic Type: Dual Retriggerable Monostable Multivibrator
  • Supply Voltage Range: 4.5V to 5.5V, which allows for compatibility with TTL power environments.
  • Operating Temperature: -55°C to 125°C, ensuring reliable performance across a broad spectrum of environmental conditions.
  • Package / Case: SOIC-16, providing a compact footprint suitable for space-constrained applications.
  • Propagation Delay Time: Balanced propagation delays and transition times contribute to the device's consistent performance.
  • Output Current: Capable of sourcing or sinking up to 8 mA, offering robust drive capabilities.

Functional Description

The CD74HCT423M96G4 device features two independent monostable multivibrators with retriggerable functionality. Each multivibrator has an active-low trigger input (A) and an active-high trigger input (B), an output (Q) and its complement (Q'), and an external capacitor (Cext) and external resistor (Rext) that determine the output pulse width. The retriggerable design means that additional pulses on the trigger inputs can extend the output pulse duration, allowing for flexible timing adjustments.

Applications

Thanks to its precision and versatility, the CD74HCT423M96G4 is suitable for a wide array of applications, including:

  • Timing circuits
  • Pulse shaping
  • Missing pulse detection
  • Sequential systems
  • Industrial controls

This Texas Instruments component is a reliable choice for designers who require a dependable monostable multivibrator that is easy to integrate into various systems. The CD74HCT423M96G4 offers the perfect blend of speed, power efficiency, and robustness for sophisticated electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess