EN
  • EN
  • DE

PIC16F946T-I/PT

Part No PIC16F946T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 64TQFP / PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 53
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 336 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC16F946
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F946T-I/PTTR,PIC16F946T-I/PTDKR,PIC16F946T-I/PTCT,PIC16F946T-I/PT-ND
Standard Package 1,200
Win Source Part Number 1321989-PIC16F946T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F946T-I/PT CAD Model

Description

Microchip Technology's PIC16F946T-I/PT Microcontroller

The PIC16F946T-I/PT is a versatile 8-bit microcontroller from Microchip Technology, designed to offer an optimal balance between power efficiency and performance. This particular microcontroller is part of Microchip's renowned PIC16F family, well-known for its robust architecture, ease of use, and flexibility, making it ideal for a wide range of applications in the industrial, automotive, consumer, and telecom markets.

Featuring a high-performance RISC CPU, the PIC16F946T-I/PT provides excellent computational speed and ensures a smooth operation of complex tasks. With a generous 14KB of Flash program memory and 336 bytes of EEPROM data memory, it is well-equipped to handle a variety of programming tasks and data storage requirements. Additionally, the inclusion of 256 bytes of RAM ensures that the microcontroller can efficiently manage active data processing.

This microcontroller operates at a voltage range of 2.0V to 5.5V, which allows for flexible power management and is suitable for battery-powered and portable devices. Its wide operating temperature range from -40°C to 85°C ensures reliable performance even in harsh environmental conditions.

The PIC16F946T-I/PT comes in a 64-TQFP package and includes an array of integrated features such as:

  • An 8-channel 10-bit Analog-to-Digital Converter (ADC), which allows for accurate analog signal measurement and conversion, essential for sensor interfacing and data acquisition applications.
  • Two Capture/Compare/PWM (CCP) modules, providing enhanced control for power and motor applications through precise timing and waveform generation.
  • A synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI) or the 2-wire Inter-Integrated Circuit (I²C) bus, facilitating communication with other microcontrollers, sensors, and peripherals.
  • Enhanced USART module, supporting serial communication over RS-232, RS-485, and more, making it perfect for embedded systems requiring network connectivity or serial interfacing.

With a comprehensive set of peripherals and a robust instruction set, the PIC16F946T-I/PT is designed to support complex functions while minimizing the need for additional components. This makes it a cost-effective and compact solution for a wide array of embedded systems. Microchip provides extensive support in the form of development tools, software libraries, and documentation, ensuring a smooth development process for engineers and hobbyists alike.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0322 $60.1610
11+ $9.8726 $108.5986
16+ $9.5641 $153.0256
22+ $9.2555 $203.6210
28+ $8.9470 $250.5160
38+ $8.0215 $304.8170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,999 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess