EN
  • EN
  • DE

P89C664HFBD/00

Part No P89C664HFBD/00
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit 80C51 CISC 64KB Flash 5V 44-Pin LQFP / IC MCU 8BIT 64KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-LQFP (10x10)
Win Source Part Number 209606-P89C664HFBD/00
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name P89C664
Introduction Date January 11, 2001
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian P89C664HFBD/00 CAD Model

Description

The NXP P89C664HFBD/00 is a robust, high-performance microcontroller designed to cater to a wide range of applications, from industrial control systems to sophisticated automotive interfaces. This powerful MCU is based on a high-speed 80C51 microcontroller core and is equipped with an array of features that enable it to handle complex tasks with ease and efficiency.

Key Features

  • Enhanced 80C51 Central Processing Unit: The P89C664HFBD/00 operates at up to 40 MHz frequency, providing a significant performance boost over standard 80C51 devices.
  • Expanded Memory: It comes with 64 KB of Flash program memory, which is both In-System Programmable (ISP) and In-Application Programmable (IAP), allowing for flexible firmware updates and application adjustments.
  • RAM Capacity: The device includes 2048 bytes of RAM, ensuring ample space for variable storage and intermediate computations.
  • Connectivity: With a full-duplex enhanced UART, this MCU facilitates serial communication, which is essential for networking functions in embedded systems.
  • Timers and Counters: Three 16-bit timers/counters are integrated into the microcontroller, which can be used for timing operations, pulse width modulation, or event counting.
  • Input/Output Ports: The P89C664HFBD/00 features 32 general-purpose I/O lines that provide the flexibility to interface with a variety of external devices.
  • Watchdog Timer: An onboard watchdog timer helps to ensure system stability and reliability, resetting the MCU in case of software anomalies.
  • Power Management: Power-saving modes, including Idle and Power-down modes, allow for efficient power management based on the operational requirements.

Applications

The versatility of the P89C664HFBD/00 makes it suitable for a wide array of applications. It is particularly adept for use in:

  • Industrial control systems
  • Automotive control and diagnostics
  • Home automation and security systems
  • Telecommunication systems
  • Embedded systems requiring high-speed data processing

With its combination of speed, memory capacity, and rich peripheral set, the NXP P89C664HFBD/00 microcontroller stands out as a top choice for designers seeking a reliable and capable MCU solution.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9244 $71.6976
8+ $14.7078 $117.6624
13+ $14.2481 $185.2253
17+ $13.7884 $234.4028
22+ $13.3287 $293.2314
29+ $11.9496 $346.5384
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess