EN
  • EN
  • DE

P5020NXN1VNB

Part No P5020NXN1VNB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 2.0GHZ 1295FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Manufacturer NXP
Series QorIQ P5
Package Tray
Part Status Obsolete
Core Processor PowerPC e5500
Speed 2.0GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 1295-BBGA, FCBGA
Case / Package 1295-FCPBGA (37.5x37.5)
Family Name P5020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 21
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929866-P5020NXN1VNB
Ultra Librarian 3D Model Ultra Librarian P5020NXN1VNB CAD Model

Description

The NXP P5020NXN1VNB is a high-performance, power-efficient processor designed to meet the rigorous demands of modern embedded computing applications. This processor is part of NXP's QorIQ P5 family, which is renowned for its exceptional speed, connectivity, and multicore capabilities.

Key Features

  • Dual-Core Architecture: The P5020NXN1VNB features a dual-core configuration, with each core based on the e5500 Power Architecture®. This provides a robust platform for parallel processing and multitasking.
  • High-Speed Connectivity: With integrated support for multiple high-speed interfaces, including PCIe, SATA, USB, and Gigabit Ethernet, this processor ensures seamless data transfer and connectivity for a variety of applications.
  • Advanced Data Path Acceleration: The processor includes NXP's Data Path Acceleration Architecture (DPAA), which optimizes packet handling and improves overall system throughput.
  • Power Efficiency: Designed with energy efficiency in mind, the P5020NXN1VNB incorporates features such as variable speed operation and power-saving modes, making it suitable for power-sensitive applications.

Applications

The versatile nature of the P5020NXN1VNB processor allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and firewall appliances
  • Industrial control and automation systems
  • Telecommunications infrastructure like base stations and gateways
  • High-performance computing and server platforms
  • Aerospace and defense systems requiring rugged and reliable computing power

Technical Specifications

Attribute Details
CPU Cores 2 x e5500 cores
Core Frequency Up to 2.2 GHz
L2 Cache Integrated, shared
Memory Controller DDR3/DDR3L with ECC
Interfaces PCIe, SATA, USB, Gigabit Ethernet
Package 780-pin FC-PBGA

With its robust feature set and flexible capabilities, the NXP P5020NXN1VNB processor is a compelling choice for developers and engineers looking to push the boundaries of embedded computing performance and efficiency.

You May Also Be Interested in

IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess