EN
  • EN
  • DE

P4080NSN7PNC

Part No P4080NSN7PNC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.5GHZ 1295FCBGA / MPU P4080 QorIQ RISC 32bit 45nm 1.5GHz 1.5V/1.8V/2.5V/3.3V 1295-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series QorIQ P4
Packaging Tray
Core Processor PowerPC e500mc
Number of Cores/Bus Width 8 Core, 32-Bit
Speed 1.5GHz
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 1 Gbps (8), 10 Gbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 1295-BBGA, FCBGA
Manufacturer Package 1295-FCPBGA (37.5x37.5)
Additional Interfaces DUART, I2C, MMC/SD, RapidIO, SPI
Win Source Part Number 791143-P4080NSN7PNC
Popularity Medium
Supply and Demand Status Limited
Family Name P4080
Introduction Date April 20, 2013
ECCN 3A991.a.1
Country of Origin Taiwan
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian P4080NSN7PNC CAD Model

Description

The NXP P4080NSN7PNC is a high-performance, power-efficient, multi-core processor designed to meet the rigorous demands of modern embedded computing applications. This product is part of NXP's QorIQ P4 series, which is renowned for its advanced system-on-chip (SoC) architectures that combine cutting-edge processing capabilities with robust networking features.

Key Features

  • Multi-Core Processing: The P4080NSN7PNC features eight e500mc cores, each capable of running up to 1.5 GHz. This enables the processor to handle multiple complex tasks simultaneously, making it ideal for high-throughput networking and computing tasks.
  • Integrated Accelerators: To enhance performance, the processor includes integrated accelerators for packet parsing, cryptography, and quality of service (QoS), thereby offloading these functions from the CPU cores and optimizing data throughput.
  • High-Speed Connectivity: With support for multiple high-speed interfaces, including Gigabit Ethernet, PCIe Gen2, and Serial RapidIO, the P4080NSN7PNC ensures fast and reliable data transfers, which is essential for networking equipment and data-intensive applications.
  • Power Efficiency: The P4080NSN7PNC is engineered for power efficiency, featuring advanced power management techniques that reduce energy consumption without compromising performance.
  • Virtualization Support: The processor supports hardware virtualization, allowing for the creation of multiple virtual machines that can run different operating systems and applications in isolated environments. This is particularly useful for consolidating workloads and improving system security.

Applications

The NXP P4080NSN7PNC is designed for a wide range of applications, including:

  • Networking equipment (routers, switches, gateways)
  • Wireless infrastructure (base stations, backhaul equipment)
  • Defense and aerospace systems
  • High-performance computing platforms
  • Industrial control and automation systems

Technical Specifications

Parameter Specification
CPU Cores 8x e500mc cores
Max Frequency 1.5 GHz
Networking Interfaces Gigabit Ethernet, PCIe Gen2, Serial RapidIO
Virtualization Supported
Power Management Advanced Techniques Implemented

The NXP P4080NSN7PNC is a versatile and powerful processor that delivers exceptional performance for a variety of complex applications, making it a top choice for developers looking to push the boundaries of embedded computing.

You May Also Be Interested in

IBM
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $951.6549 $951.6549
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess