EN
  • EN
  • DE

MAX4943ELA+

Part No MAX4943ELA+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC CTLR OVP W/FET 7.40V 8-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Overvoltage Protection Controller
Applications Cell Phones, Digital Cameras, Media Players
Mounting SMD (SMT)
Case / Package 8-uDFN (2x2)
Win Source Part Number 073681-MAX4943ELA+
Ultra Librarian 3D Model Ultra Librarian MAX4943ELA+ CAD Model

Description

Maxim Integrated MAX4943ELA+ Overvoltage Protection Controller

The MAX4943ELA+ is a robust overvoltage protection controller designed by Maxim Integrated to safeguard low-voltage systems against voltage transients and faults. This high-performance device is ideal for protecting sensitive electronics in a variety of applications, including portable devices, data communication systems, and consumer electronics.

Key Features

  • Voltage Protection: The MAX4943ELA+ offers precise overvoltage protection, typically disconnecting the load when the input voltage exceeds the overvoltage lockout (OVLO) threshold.
  • Fast Response Time: It boasts an impressive response time, reacting to overvoltage conditions within a matter of nanoseconds, thus providing immediate protection to downstream components.
  • Low On-Resistance: The internal FET switch features low on-resistance, which minimizes power loss and helps maintain efficiency in the system.
  • Adjustable OVLO: Designers can adjust the overvoltage lockout threshold to match specific application requirements, offering greater flexibility in design.
  • Under-Voltage Lockout (UVLO): The device also includes an under-voltage lockout feature to ensure that the system operates only when the supply voltage is within an acceptable range.
  • Thermal Shutdown: To further protect the system, the MAX4943ELA+ integrates a thermal shutdown mechanism that disables the FET switch if the die temperature exceeds a safe threshold.

Applications

  • Portable Electronic Devices
  • USB and HDMI Applications
  • Notebooks and Desktop Computers
  • Set-Top Boxes
  • Consumer Electronics

The MAX4943ELA+ is available in a compact 8-pin µDFN package, making it an excellent choice for space-constrained applications. Its low quiescent current ensures minimal impact on battery life, which is critical for portable devices. With its wide operating voltage range and the ability to handle significant transient conditions, the MAX4943ELA+ is an indispensable component for any design requiring reliable overvoltage protection.

For designers looking to enhance the safety and durability of their electronic products, the MAX4943ELA+ from Maxim Integrated offers a high-quality solution that combines protection, performance, and practicality.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess