EN
  • EN
  • DE

MAX1726EUK50

Part No MAX1726EUK50
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description MAX1726 12V, ULTRA-LOW IQ, LOW-D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 29 pcs
HTSUS 0000.00.0000
Win Source Part Number 702098-MAX1726EUK50
Ultra Librarian 3D Model Ultra Librarian MAX1726EUK50 CAD Model

Description

Maxim Integrated's MAX1726EUK50 Fuel Gauge IC

The MAX1726EUK50 is a high-precision fuel gauge integrated circuit from Maxim Integrated, designed to provide accurate battery state-of-charge (SOC) monitoring for portable devices. This compact, power-efficient IC is ideal for a wide range of applications, including smartphones, tablets, laptops, and other battery-powered electronics that require reliable battery status information.

Key Features

  • Accurate SOC Estimation: The MAX1726EUK50 utilizes the ModelGauge™ algorithm to eliminate the need for battery characterization, providing high-accuracy SOC estimation without requiring periodic full-to-empty recalibration.
  • Low Quiescent Current: With an ultra-low quiescent current, the device helps maximize battery life, making it particularly suitable for energy-sensitive applications.
  • Easy to Implement: The IC comes in a small TDFN package, making it easy to integrate into space-constrained designs. It also requires minimal external components, simplifying the design process.
  • Configurable Alert Function: An alert function can be programmed to notify the host when the battery falls below a user-defined threshold, enhancing device safety and user experience.
  • I2C Interface: The MAX1726EUK50 features an I2C interface for communication with the host system, allowing for easy integration with a microcontroller or processor.

Technical Specifications

  • Operating Voltage Range: 2.7V to 4.5V, accommodating a variety of single-cell Li-ion batteries.
  • Package Type: 5-Pin SOT23 (TDFN).
  • Operating Temperature Range: -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

The MAX1726EUK50 is a testament to Maxim Integrated's commitment to innovation and quality in power management technology. By providing precise battery monitoring capabilities, this fuel gauge IC empowers designers to create more reliable and user-friendly portable devices. Whether for personal electronics, medical devices, or IoT applications, the MAX1726EUK50 offers a versatile solution for battery SOC estimation that is both accurate and efficient.

You May Also Be Interested in

Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9823 $50.6991
41+ $2.4471 $100.3311
64+ $2.3706 $151.7184
88+ $2.2941 $201.8808
113+ $2.2177 $250.6001
151+ $1.9882 $300.2182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,992 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess