EN
  • EN
  • DE

DS2188S+TR

Part No DS2188S+TR
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC JITTER ATTENUATOR 16SOIC / Jitter Attenuator 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Jitter Attenuator
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1056131-DS2188S+TR
Ultra Librarian 3D Model Ultra Librarian DS2188S+TR CAD Model

Description

Maxim Integrated DS2188S+TR Product Overview

The DS2188S+TR from Maxim Integrated is a high-performance, versatile T1/J1 Line Interface Unit (LIU) designed to meet the rigorous demands of T1 (1.544 Mbps) and J1 (1.544 Mbps) telecommunication interfaces. This LIU chip is an essential component for telecommunication equipment manufacturers, offering a compact and reliable solution for integrating into digital network interface cards, routers, and other communication infrastructure devices.

Key Features

  • Integrated Line Interface: The DS2188S+TR provides a complete single-chip solution for T1 and J1 interface requirements, simplifying design and reducing the need for additional components.
  • Flexible Configuration: It supports both T1 and J1 applications, allowing for versatile use across different telecommunication standards and making it suitable for a wide range of international markets.
  • High-Performance Design: With its robust design, the DS2188S+TR ensures reliable data transmission and reception, even in environments with high levels of noise and signal distortion.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for reducing the overall power consumption of telecommunication systems.
  • Surface Mount Technology: The DS2188S+TR comes in a surface-mount package, making it ideal for modern, high-density printed circuit board designs.

Applications

The DS2188S+TR is suitable for a variety of applications within the telecommunications field, including:

  • Digital Loop Carrier Systems
  • Channel Service Units (CSUs)
  • Data Service Units (DSUs)
  • Integrated Services Digital Network (ISDN) Terminals
  • Central Office Switches
  • PBX Systems

Product Specifications

The DS2188S+TR is offered in a compact SOP (Small Outline Package) and is supplied on tape and reel, which is ideal for automated assembly processes. Its industrial temperature range makes it suitable for a variety of environmental conditions.

Conclusion

Maxim Integrated's DS2188S+TR is a reliable and efficient solution for T1/J1 line interface applications. Its integration of key features and its ability to maintain performance in challenging conditions make it a valuable component for telecommunications equipment. With its ease of use and low power consumption, the DS2188S+TR is an excellent choice for designers looking to streamline their telecommunication interface designs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8967 $57.9340
49+ $2.3770 $116.4730
76+ $2.3019 $174.9444
104+ $2.2280 $231.7120
135+ $2.1541 $290.8035
180+ $1.9312 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 262 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess