EN
  • EN
  • DE

OMAP2531BZAC400

Part No OMAP2531BZAC400
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Package Tray
Product Status Active
Base Product Number OMAP2531
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 719825-OMAP2531BZAC400
Ultra Librarian 3D Model Ultra Librarian OMAP2531BZAC400 CAD Model

Description

The OMAP2531BZAC400 is a high-performance, power-efficient system-on-chip (SoC) from Texas Instruments (TI), designed to meet the demanding requirements of modern embedded applications. This versatile SoC is a part of the OMAP™ 2 series and is particularly well-suited for multimedia-intensive devices such as smartphones, tablets, and digital media players.

Key Features:

  • Advanced Dual-Core Architecture: At the heart of the OMAP2531BZAC400 lies a dual-core ARM® Cortex™-A9 MPCore™ with Symmetric Multiprocessing (SMP), running up to 400 MHz. This enables the processor to deliver high performance and manage complex tasks efficiently.
  • PowerVR™ SGX Graphics: The integrated PowerVR SGX graphics accelerator provides outstanding graphics capabilities, supporting 3D graphics and advanced 2D/3D acceleration, which is essential for a rich multimedia experience.
  • Comprehensive Multimedia Support: The chipset supports a range of audio and video codecs, offering full HD 1080p video playback and recording, high-resolution image processing, and impressive sound quality.
  • Connectivity: The OMAP2531BZAC400 includes a variety of connectivity options such as USB 2.0, Bluetooth, Wi-Fi, and more, ensuring seamless integration with a wide range of peripherals and networks.
  • Low Power Consumption: Despite its powerful performance, the OMAP2531BZAC400 is designed with TI's SmartReflex™ power management technologies, which optimize power efficiency and extend battery life in portable devices.
  • Development Support: Texas Instruments provides extensive development support for the OMAP2531BZAC400, including software development kits (SDKs), reference designs, and technical documentation, to accelerate product development and time-to-market.

The OMAP2531BZAC400 is an ideal choice for developers and manufacturers looking to create cutting-edge products with robust multimedia capabilities, connectivity, and long battery life. Its combination of performance, efficiency, and support makes it a go-to SoC for a wide range of applications in the consumer electronics market.

Note: Product specifications are subject to change without notice. For the latest information and detailed technical specifications, please refer to the official Texas Instruments product page or contact their support team.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.7255 $73.4510
4+ $30.1337 $120.5348
6+ $29.1920 $175.1520
8+ $28.2504 $226.0032
10+ $27.3087 $273.0870
13+ $24.4837 $318.2881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess