EN
  • EN
  • DE

MC68HC000CEI16

Part No MC68HC000CEI16
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M680X0 16MHZ 68PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EC000 Microprocessor IC series 1 Core, 32-Bit 16MHz 68-PLCC (24.21x24.21)
Manufacturer NXP
Series M680x0
Package Tube
Part Status Obsolete
Core Processor EC000
Speed 16MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 68-LCC (J-Lead)
Case / Package 68-PLCC (24.21x24.21)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926198-MC68HC000CEI16
Ultra Librarian 3D Model Ultra Librarian MC68HC000CEI16 CAD Model

Description

The MC68HC000CEI16 is a high-performance, 16/32-bit microprocessor from NXP Semiconductors. This versatile chip is designed with advanced technology that enables it to deliver exceptional processing power for a wide range of applications. As a member of the MC68000 microprocessor family, the MC68HC000CEI16 is compatible with a vast ecosystem of software and hardware tools, making it an ideal choice for embedded systems, industrial control, and automotive applications.

Key Features

  • Clock Speed: The MC68HC000CEI16 operates at a clock speed of 16 MHz, providing a balanced combination of performance and power efficiency.
  • Architecture: With a 16/32-bit architecture, this microprocessor can handle complex computing tasks and data-intensive operations, ensuring smooth performance for your applications.
  • Instruction Set: It features a rich instruction set that is optimized for a variety of tasks, including arithmetic operations, bit manipulation, and system control functions.
  • Addressing Modes: The microprocessor supports multiple addressing modes, enhancing its flexibility to work with different memory configurations and peripherals.
  • Integration: The MC68HC000CEI16 is designed for easy integration into system designs, with a straightforward interface that simplifies the connection to other components.

Applications

The MC68HC000CEI16's robust architecture and processing capabilities make it suitable for a diverse array of applications, including:

  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Robotics
  • Communications infrastructure

Reliability and Support

NXP Semiconductors is known for its commitment to quality and reliability. The MC68HC000CEI16 is built to meet high standards, ensuring stable and reliable operation in demanding environments. Additionally, NXP provides comprehensive technical support and documentation, making it easier for designers and engineers to implement the microprocessor in their projects.

Whether you're developing advanced industrial machinery or innovative consumer electronics, the MC68HC000CEI16 offers the performance and flexibility needed to create cutting-edge products.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess