EN
  • EN
  • DE

AM5728BABCX

Part No AM5728BABCX
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description SITARA PROCESSOR  /  ARM® Cortex®-A15 Microprocessor IC series 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A15
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.5GHz
Co-Processors/DSP DSP, BB2D, IPU, IVA, GPU, VPE
RAM Controllers DDR3, SRAM
Graphics Acceleration Yes
Ethernet GbE
SATA SATA 3Gbps (1)
USB USB 2.0 (1), USB 3.0 (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Package / Case 760-BFBGA, FCBGA
Supplier Device Package 760-FCBGA (23x23)
Base Product Number AM5728
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-45332,-296-45332-ND
Standard Package 60
Win Source Part Number 1044778-AM5728BABCX
Ultra Librarian 3D Model Ultra Librarian AM5728BABCX CAD Model

Description

The AM5728BABCX is a cutting-edge microprocessor from Texas Instruments, designed to deliver exceptional performance and versatility for a wide range of applications. As part of the AM57x family, this processor is built on the powerful ARM Cortex-A15 core technology, making it ideal for embedded computing in industrial, automotive, and consumer electronics markets.

Key Features

  • Dual-Core ARM Cortex-A15: The AM5728BABCX boasts dual ARM Cortex-A15 cores that can run up to 1.5GHz, providing robust processing capabilities for demanding applications.
  • Integrated DSP & Graphics: It includes multiple digital signal processors (DSPs) and a dual-core PowerVR SGX544 3D GPU, ensuring efficient handling of audio, video, and graphics processing tasks.
  • Extensive Connectivity: This processor offers a comprehensive set of connectivity options, including PCIe, Gigabit Ethernet, HDMI, USB 3.0, and more, facilitating easy integration with a variety of peripherals and networks.
  • Advanced Security: With its embedded cryptographic acceleration and secure boot options, the AM5728BABCX provides enhanced security features to protect sensitive data and prevent unauthorized access.

Applications

The versatility of the AM5728BABCX makes it suitable for a host of applications, such as:

  • Industrial automation and control systems
  • Automotive infotainment and driver assistance systems
  • High-performance computing and communications
  • Interactive point-of-service kiosks
  • Home automation and security systems

Development Support

Texas Instruments provides comprehensive development support for the AM5728BABCX, including development kits, software tools, and extensive documentation to accelerate product development and time-to-market. With the robust ecosystem and technical support offered by TI, engineers can streamline their design process and leverage the full potential of this powerful processor.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.2288 $76.2288
2+ $73.8467 $147.6934
3+ $71.4645 $214.3935
4+ $69.0824 $276.3296
5+ $61.9359 $309.6795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess